Challenge Electronics Speakers CS50-05D32-19-1X

Description
SPEAKER 8OHM 5W 111DB
Request a Quote Datasheet
Description
SPEAKER 8OHM 5W 111DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2603-CS50-05D32-19-1X-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER 8OHM 5W 111DB

SPEAKER 8OHM 5W 111DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2603-CS50-05D32-19-1X-ND
Product Name Speakers
Resonance Frequency 355 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-MV-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 6284535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
Oval Speakers - CES400V115DA08PMN700TR - Challenge Electronics
Specs
SPL 86 dB
Nominal Power 2 watts
Maximum Power 3 watts
View Details