Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SPEAKERS
CHALLENGE ELECTRONICS
CS134-15D07-55-1 -- SPEAKERS
Challenge Electronics
Speakers
CS134-15D07-55-1
Description
SPEAKER 4OHM 15W TOP PORT 88DB
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
SPEAKER 4OHM 15W TOP PORT 88DB
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Speakers
2603-CS134-15D07-55-1-ND
Speakers
2603-CS134-15D07-55-1-ND
SPEAKER 4OHM 15W TOP PORT 88DB
SPEAKER 4OHM 15W TOP PORT 88DB
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Speakers
Product Number
2603-CS134-15D07-55-1-ND
Product Name
Speakers
Resonance Frequency
150 Hz
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
G-SPK Global Series® Hazardous Location Loudspeakers
G-SPK-100-E
Specs
SPL
110 dB
Nominal Power
15 watts
Size
8.23 inch (209 mm)
View Details
RS Components, Ltd.
Speaker Drivers
8158744
Specs
Size
1.10 inch (28 mm)
View Details
Boston Acoustics, Inc.
Home Audio, In-Ceiling Speaker
HSi 435
Specs
Nominal Power
10 to 100 watts
Impedance
8 ohms
Sensitivity
86 dB
View Details
JL Audio, Inc.
Enclosed Subwoofer System with Dual 8W3v3-4 Subwoofer Drivers, Black Carpet (500 W, 2 Ω) - Ported Enclosure
CP208LG-W3v3
Specs
Features
Case
Nominal Power
500 watts
Impedance
2 ohms
View Details