Challenge Electronics Oval Speakers CES710V255EA04RPN250STR

Description
The CES250V048BA08PCN900 UR oval Speaker from Challenge Electronics measures 25"x15" and delivers 82dB with a 5kHz. Construction is Plastic frame and Cloth cone.
Datasheet
Description
The CES250V048BA08PCN900 UR oval Speaker from Challenge Electronics measures 25"x15" and delivers 82dB with a 5kHz. Construction is Plastic frame and Cloth cone.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oval Speakers - CES710V255EA04RPN250STR - Challenge Electronics
Deer Park, NY, USA
The CES250V048BA08PCN900 UR oval Speaker from Challenge Electronics measures 25"x15" and delivers 82dB with a 5kHz. Construction is Plastic frame and Cloth cone.

The CES250V048BA08PCN900UR oval Speaker from Challenge Electronics measures 25"x15" and delivers 82dB with a 5kHz. Construction is Plastic frame and Cloth cone.

Supplier's Site Datasheet

Technical Specifications

  Challenge Electronics
Product Category Speakers
Product Number CES710V255EA04RPN250STR
Product Name Oval Speakers
SPL 86 dB
Nominal Power 2 watts
Maximum Power 4 watts
Impedance 4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SO-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 9.88 inch (251 mm)
View Details
Speaker Drivers - 4318614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
Speakers - 2603-CAC45-02W70-06-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 700 Hz
View Details