Challenge Electronics Oval Speakers CES400S120CA08PCN380STR

Description
The CES250V048BA08PCN900 UR oval Speaker from Challenge Electronics measures 25"x15" and delivers 82dB with a 5kHz. Construction is Plastic frame and Cloth cone.
Datasheet
Description
The CES250V048BA08PCN900 UR oval Speaker from Challenge Electronics measures 25"x15" and delivers 82dB with a 5kHz. Construction is Plastic frame and Cloth cone.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oval Speakers - CES400S120CA08PCN380STR - Challenge Electronics
Deer Park, NY, USA
The CES250V048BA08PCN900 UR oval Speaker from Challenge Electronics measures 25"x15" and delivers 82dB with a 5kHz. Construction is Plastic frame and Cloth cone.

The CES250V048BA08PCN900UR oval Speaker from Challenge Electronics measures 25"x15" and delivers 82dB with a 5kHz. Construction is Plastic frame and Cloth cone.

Supplier's Site Datasheet

Technical Specifications

  Challenge Electronics
Product Category Speakers
Product Number CES400S120CA08PCN380STR
Product Name Oval Speakers
SPL 84 dB
Nominal Power 1 watts
Maximum Power 2 watts
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

302X SelecTone® ExplosionProof Amplified Speakers - 302X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 7400.00 g (261.07 oz)
View Details
Speaker Drivers - 526803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 8.74 inch (222 mm)
View Details
Speakers - 2603-CS53-00P24-07-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 240 Hz
Weight 55.00 g (1.94 oz)
View Details