Challenge Electronics Speakers CS15-01P100-04-1X

Description
8 Ohms General Purpose Speaker 1W 1kHz ~ 20kHz Top Rectangular
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 1W 1kHz ~ 20kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2603-CS15-01P100-04-1X-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 1W 1kHz ~ 20kHz Top Rectangular

8 Ohms General Purpose Speaker 1W 1kHz ~ 20kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2603-CS15-01P100-04-1X-ND
Product Name Speakers
Resonance Frequency 1000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 3643341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.62 inch (66 mm)
View Details
Round Speakers - CE-1508S26F - Challenge Electronics
Challenge Electronics
Specs
SPL 89 dB
Nominal Power 0.5000 watts
Maximum Power 1 watts
View Details