Certex UK Thimble G-414, Crosby - Extra heavy RopeDiaRange 8 mm 123100800230

Description
General: The use of the G-414 extra heavy thimbles for your wirerope slings ensures a greater protection against wear of the wire rope and deformation of the wire rope eye. Features: Longer service life.
Request a Quote
Description
General: The use of the G-414 extra heavy thimbles for your wirerope slings ensures a greater protection against wear of the wire rope and deformation of the wire rope eye. Features: Longer service life.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thimble G-414, Crosby - Extra heavy RopeDiaRange 8 mm - 123100800230 - Certex UK
Harworth, United Kingdom
Thimble G-414, Crosby - Extra heavy RopeDiaRange 8 mm
123100800230
Thimble G-414, Crosby - Extra heavy RopeDiaRange 8 mm 123100800230
General: The use of the G-414 extra heavy thimbles for your wirerope slings ensures a greater protection against wear of the wire rope and deformation of the wire rope eye. Features: Longer service life.

General:
The use of the G-414 extra heavy thimbles for your wirerope slings ensures a greater protection against wear of the wire rope and deformation of the wire rope eye.
Features:

  • Longer service life.
Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 123100800230
Product Name Thimble G-414, Crosby - Extra heavy RopeDiaRange 8 mm
Type Thimble / Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Quick Release Link for Pear Socket Nemag WLL ton 26 - 122302600020 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
View Details
Rope Socket Demag RopeDiaRange 13-14 - 122101400020 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.5118 to 0.5512 inch (13 to 14 mm)
View Details
Solid Thimble BS 464:1958 RopeDiaRange 26 - 123102600120 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 1.02 inch (26 mm)
View Details
Solid Thimble BS 464:1958 RopeDiaRange 18 - 123101800120 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.7087 inch (18 mm)
View Details