Certex UK Ferrule T Talurit® Ferrule_size_mm 34 120103400020

Description
The turnback ferrule system is easy to use. It is quick, safe and has proved itself to be totally reliable. The ferrules are thoroughly specified and very well defined for many different wire rope applications. The ferrules can be used for fibre core single layer wire ropes, steel core single layer wire ropes, rotation resistant wire ropes and spiral strand ropes.
Request a Quote
Description
The turnback ferrule system is easy to use. It is quick, safe and has proved itself to be totally reliable. The ferrules are thoroughly specified and very well defined for many different wire rope applications. The ferrules can be used for fibre core single layer wire ropes, steel core single layer wire ropes, rotation resistant wire ropes and spiral strand ropes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrule T Talurit® Ferrule_size_mm 34 - 120103400020 - Certex UK
Harworth, United Kingdom
Ferrule T Talurit® Ferrule_size_mm 34
120103400020
Ferrule T Talurit® Ferrule_size_mm 34 120103400020
The turnback ferrule system is easy to use. It is quick, safe and has proved itself to be totally reliable. The ferrules are thoroughly specified and very well defined for many different wire rope applications. The ferrules can be used for fibre core single layer wire ropes, steel core single layer wire ropes, rotation resistant wire ropes and spiral strand ropes.

The turnback ferrule system is easy to use. It is quick, safe and has proved itself to be totally reliable. The ferrules are thoroughly specified and very well defined for many different wire rope applications.
The ferrules can be used for fibre core single layer wire ropes, steel core single layer wire ropes, rotation resistant wire ropes and spiral strand ropes.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 120103400020
Product Name Ferrule T Talurit® Ferrule_size_mm 34
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Open Spelter Socket McKissick G-416 RopeDiaRange 88-92 - 122109200062 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 3.46 to 3.62 inch (88 to 92 mm)
View Details
Wire Rope Grip DIN 1142 RopeDiaRange 6.5 mm - 121100650080 - Certex UK
Specs
Application Power and Public Utility
Diameter 0.2559 inch (6.5 mm)
Material Steel; Steel
View Details
Rope Pear Socket Nemag RopeDiaRange 10-11 - 122101100120 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.3937 to 0.4331 inch (10 to 11 mm)
View Details
Closed Swage Socket Crosby S-502 1042589 - 12071042589 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.89 to 2.05 inch (48 to 52 mm)
View Details