Certex UK Ferrule T Talurit® Ferrule_size_mm 9 120100900020

Description
The turnback ferrule system is easy to use. It is quick, safe and has proved itself to be totally reliable. The ferrules are thoroughly specified and very well defined for many different wire rope applications. The ferrules can be used for fibre core single layer wire ropes, steel core single layer wire ropes, rotation resistant wire ropes and spiral strand ropes.
Request a Quote
Description
The turnback ferrule system is easy to use. It is quick, safe and has proved itself to be totally reliable. The ferrules are thoroughly specified and very well defined for many different wire rope applications. The ferrules can be used for fibre core single layer wire ropes, steel core single layer wire ropes, rotation resistant wire ropes and spiral strand ropes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrule T Talurit® Ferrule_size_mm 9 - 120100900020 - Certex UK
Harworth, United Kingdom
Ferrule T Talurit® Ferrule_size_mm 9
120100900020
Ferrule T Talurit® Ferrule_size_mm 9 120100900020
The turnback ferrule system is easy to use. It is quick, safe and has proved itself to be totally reliable. The ferrules are thoroughly specified and very well defined for many different wire rope applications. The ferrules can be used for fibre core single layer wire ropes, steel core single layer wire ropes, rotation resistant wire ropes and spiral strand ropes.

The turnback ferrule system is easy to use. It is quick, safe and has proved itself to be totally reliable. The ferrules are thoroughly specified and very well defined for many different wire rope applications.
The ferrules can be used for fibre core single layer wire ropes, steel core single layer wire ropes, rotation resistant wire ropes and spiral strand ropes.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 120100900020
Product Name Ferrule T Talurit® Ferrule_size_mm 9
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Male Stop SMS08 - 1205SMS08 - Certex UK
Specs
Type Stop Sleeve
Application Power and Public Utility
Material Steel; Steel
View Details
Crane End Stop with Padeye ESP ESP 26 D52 - 1205ESP26D52 - Certex UK
Specs
Type Stop Sleeve
Application Power and Public Utility
Diameter 1.02 inch (26 mm)
View Details
Rope Pear Socket Nemag RopeDiaRange 31-33 - 122103300120 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.22 to 1.3 inch (31 to 33 mm)
View Details