Certex UK Ferrule R End stop Talurit® R 09 1205R09

Description
Round ferrule (R) is intended to be pressed on single layer round strand wire ropes, for instance on preventer wires or used as end stop. The expected strength regarding this end-termination is approximately 50% of the MBL of the wire rope (informative only). Round aluminium end stops are not recommended for use in high strength applications.
Request a Quote
Description
Round ferrule (R) is intended to be pressed on single layer round strand wire ropes, for instance on preventer wires or used as end stop. The expected strength regarding this end-termination is approximately 50% of the MBL of the wire rope (informative only). Round aluminium end stops are not recommended for use in high strength applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrule R End stop Talurit® R 09 - 1205R09 - Certex UK
Harworth, United Kingdom
Ferrule R End stop Talurit® R 09
1205R09
Ferrule R End stop Talurit® R 09 1205R09
Round ferrule (R) is intended to be pressed on single layer round strand wire ropes, for instance on preventer wires or used as end stop. The expected strength regarding this end-termination is approximately 50% of the MBL of the wire rope (informative only). Round aluminium end stops are not recommended for use in high strength applications.

Round ferrule (R) is intended to be pressed on single layer round strand wire ropes, for instance on preventer wires or used as end stop.

The expected strength regarding this end-termination is approximately 50% of the MBL of the wire rope (informative only).

Round aluminium end stops are not recommended for use in high strength applications.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 1205R09
Product Name Ferrule R End stop Talurit® R 09
Type Stop Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

Open Socket BS463 RopeDiaRange 11 - 122101100030 - Certex UK
Specs
Features & Approvals Socket Fitting
Diameter 0.4331 inch (11 mm)
Load 2756 lbs (1250 kg)
View Details
Ferrule TCU Talurit® Ferrule_size_mm 6 - 120100600240 - Certex UK
Specs
Material Bronze / Copper Alloy; Copper (almost 99,9%)
View Details
Rope Socket Demag RopeDiaRange 13-14 - 122101400020 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.5118 to 0.5512 inch (13 to 14 mm)
View Details
Wire Rope Grip DIN 1142 RopeDiaRange 5 mm - 121100500080 - Certex UK
Specs
Application Power and Public Utility
Diameter 0.1969 inch (5 mm)
Material Steel; Steel
View Details