Certex UK Open Wedge Socket With Safety Bolt G-6423 RopeDiaRange 20-22 121502200192

Description
The Green Pin® Open Wedge Socket BN is an open wedge socket with a safety bolt. The socket offers a double safety (split pin and safety bolt) which prevents accidental unscrewing of the pin. The socket is made from high tensile steel, while galvanization ensures its long-term durability. The Green Pin® Open Wedge Socket BN is available for wire rope with a diameter from 7-8 up to 40-42 mm.
Request a Quote
Description
The Green Pin® Open Wedge Socket BN is an open wedge socket with a safety bolt. The socket offers a double safety (split pin and safety bolt) which prevents accidental unscrewing of the pin. The socket is made from high tensile steel, while galvanization ensures its long-term durability. The Green Pin® Open Wedge Socket BN is available for wire rope with a diameter from 7-8 up to 40-42 mm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Open Wedge Socket With Safety Bolt G-6423 RopeDiaRange 20-22 - 121502200192 - Certex UK
Harworth, United Kingdom
Open Wedge Socket With Safety Bolt G-6423 RopeDiaRange 20-22
121502200192
Open Wedge Socket With Safety Bolt G-6423 RopeDiaRange 20-22 121502200192
The Green Pin® Open Wedge Socket BN is an open wedge socket with a safety bolt. The socket offers a double safety (split pin and safety bolt) which prevents accidental unscrewing of the pin. The socket is made from high tensile steel, while galvanization ensures its long-term durability. The Green Pin® Open Wedge Socket BN is available for wire rope with a diameter from 7-8 up to 40-42 mm.

The Green Pin® Open Wedge Socket BN is an open wedge socket with a safety bolt. The socket offers a double safety (split pin and safety bolt) which prevents accidental unscrewing of the pin. The socket is made from high tensile steel, while galvanization ensures its long-term durability. The Green Pin® Open Wedge Socket BN is available for wire rope with a diameter from 7-8 up to 40-42 mm.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 121502200192
Product Name Open Wedge Socket With Safety Bolt G-6423 RopeDiaRange 20-22
Features & Approvals Socket Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Thimble DIN 3091 RopeDiaRange 14 mm - 123101400070 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.5512 inch (14 mm)
View Details
Ferrule TCU Talurit® Ferrule_size_mm 6 - 120100600240 - Certex UK
Specs
Material Bronze / Copper Alloy; Copper (almost 99,9%)
View Details
Eye Ends SEE 4 - 1207SEE4 - Certex UK
Specs
Type Eye
Application Power and Public Utility
Diameter 0.1575 inch (4 mm)
View Details
Closed Spelter Socket CSS RopeDiaRange 81-86 - 122108600185 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 3.19 to 3.39 inch (81 to 86 mm)
View Details