Certex UK Ferrule T Talurit® Ferrule_size_mm 6.5 120100650020

Description
The turnback ferrule system is easy to use. It is quick, safe and has proved itself to be totally reliable. The ferrules are thoroughly specified and very well defined for many different wire rope applications. The ferrules can be used for fibre core single layer wire ropes, steel core single layer wire ropes, rotation resistant wire ropes and spiral strand ropes.
Request a Quote
Description
The turnback ferrule system is easy to use. It is quick, safe and has proved itself to be totally reliable. The ferrules are thoroughly specified and very well defined for many different wire rope applications. The ferrules can be used for fibre core single layer wire ropes, steel core single layer wire ropes, rotation resistant wire ropes and spiral strand ropes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrule T Talurit® Ferrule_size_mm 6.5 - 120100650020 - Certex UK
Harworth, United Kingdom
Ferrule T Talurit® Ferrule_size_mm 6.5
120100650020
Ferrule T Talurit® Ferrule_size_mm 6.5 120100650020
The turnback ferrule system is easy to use. It is quick, safe and has proved itself to be totally reliable. The ferrules are thoroughly specified and very well defined for many different wire rope applications. The ferrules can be used for fibre core single layer wire ropes, steel core single layer wire ropes, rotation resistant wire ropes and spiral strand ropes.

The turnback ferrule system is easy to use. It is quick, safe and has proved itself to be totally reliable. The ferrules are thoroughly specified and very well defined for many different wire rope applications.
The ferrules can be used for fibre core single layer wire ropes, steel core single layer wire ropes, rotation resistant wire ropes and spiral strand ropes.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 120100650020
Product Name Ferrule T Talurit® Ferrule_size_mm 6.5
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Rope Socket Demag RopeDiaRange 28 - 122102800020 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.1 inch (28 mm)
View Details
Open Socket BS463 RopeDiaRange 38 - 122103800030 - Certex UK
Specs
Features & Approvals Socket Fitting
Diameter 1.5 inch (38 mm)
Load 36376 lbs (16497 kg)
View Details
Swage Button S-409 1040457 - 12051040457 - Certex UK
Specs
Diameter 0.9843 to 1.02 inch (25 to 26 mm)
View Details