Certex UK Ferrule T Talurit® Ferrule_size_mm 4.5 120100450020

Description
The turnback ferrule system is easy to use. It is quick, safe and has proved itself to be totally reliable. The ferrules are thoroughly specified and very well defined for many different wire rope applications. The ferrules can be used for fibre core single layer wire ropes, steel core single layer wire ropes, rotation resistant wire ropes and spiral strand ropes.
Request a Quote
Description
The turnback ferrule system is easy to use. It is quick, safe and has proved itself to be totally reliable. The ferrules are thoroughly specified and very well defined for many different wire rope applications. The ferrules can be used for fibre core single layer wire ropes, steel core single layer wire ropes, rotation resistant wire ropes and spiral strand ropes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrule T Talurit® Ferrule_size_mm 4.5 - 120100450020 - Certex UK
Harworth, United Kingdom
Ferrule T Talurit® Ferrule_size_mm 4.5
120100450020
Ferrule T Talurit® Ferrule_size_mm 4.5 120100450020
The turnback ferrule system is easy to use. It is quick, safe and has proved itself to be totally reliable. The ferrules are thoroughly specified and very well defined for many different wire rope applications. The ferrules can be used for fibre core single layer wire ropes, steel core single layer wire ropes, rotation resistant wire ropes and spiral strand ropes.

The turnback ferrule system is easy to use. It is quick, safe and has proved itself to be totally reliable. The ferrules are thoroughly specified and very well defined for many different wire rope applications.
The ferrules can be used for fibre core single layer wire ropes, steel core single layer wire ropes, rotation resistant wire ropes and spiral strand ropes.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 120100450020
Product Name Ferrule T Talurit® Ferrule_size_mm 4.5
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Closed Spelter Socket CSS RopeDiaRange 14-16 - 122101600182 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.5512 to 0.6299 inch (14 to 16 mm)
View Details
Ordinary Thimble BS 464:1958 RopeDiaRange 15.9 - 123101590110 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.6260 inch (15.9 mm)
View Details
Rope Socket Demag RopeDiaRange 15-16 - 122101600020 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.5906 to 0.6299 inch (15 to 16 mm)
View Details
Wedge Socket Crosby S-421T RopeDiaRange 28 - 121502800115 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.1 inch (28 mm)
View Details