Certex UK Closed Swage Socket Crosby S-502 1042589 12071042589

Description
Sockets incorporate a reduced machined area of the shank which is the equivalent to the proper after swage dimension. Before swaging, this provides for an obvious visual difference in the shank diameter. After swaging, a uniform shank diameter is created allowing for a QUIC CHECK™ permanent visual inspection opportunity. Designed to quickly determine whether the socket has been through the swaging operation and assist in field inspections, it does not eliminate the need to perform standard production inspections which include gauging for the proper after swage dimensions or proof loading. Hardness controlled by spheroidise annealing. Swage socket terminations have an efficiency rating of 100% based on the catalogue strength of wire rope.
Request a Quote
Description
Sockets incorporate a reduced machined area of the shank which is the equivalent to the proper after swage dimension. Before swaging, this provides for an obvious visual difference in the shank diameter. After swaging, a uniform shank diameter is created allowing for a QUIC CHECK™ permanent visual inspection opportunity. Designed to quickly determine whether the socket has been through the swaging operation and assist in field inspections, it does not eliminate the need to perform standard production inspections which include gauging for the proper after swage dimensions or proof loading. Hardness controlled by spheroidise annealing. Swage socket terminations have an efficiency rating of 100% based on the catalogue strength of wire rope.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Closed Swage Socket Crosby S-502 1042589 - 12071042589 - Certex UK
Harworth, United Kingdom
Closed Swage Socket Crosby S-502 1042589
12071042589
Closed Swage Socket Crosby S-502 1042589 12071042589
Sockets incorporate a reduced machined area of the shank which is the equivalent to the proper after swage dimension. Before swaging, this provides for an obvious visual difference in the shank diameter. After swaging, a uniform shank diameter is created allowing for a QUIC CHECK™ permanent visual inspection opportunity. Designed to quickly determine whether the socket has been through the swaging operation and assist in field inspections, it does not eliminate the need to perform standard production inspections which include gauging for the proper after swage dimensions or proof loading. Hardness controlled by spheroidise annealing. Swage socket terminations have an efficiency rating of 100% based on the catalogue strength of wire rope.

Sockets incorporate a reduced machined area of the shank which is the equivalent to the proper after swage dimension. Before swaging, this provides for an obvious visual difference in the shank diameter. After swaging, a uniform shank diameter is created allowing for a QUIC CHECK™ permanent visual inspection opportunity. Designed to quickly determine whether the socket has been through the swaging operation and assist in field inspections, it does not eliminate the need to perform standard production inspections which include gauging for the proper after swage dimensions or proof loading.
Hardness controlled by spheroidise annealing.
Swage socket terminations have an efficiency rating of 100% based on the catalogue strength of wire rope.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 12071042589
Product Name Closed Swage Socket Crosby S-502 1042589
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Wedge Socket Crosby S-421T RopeDiaRange 30-32 - 121503200115 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.18 to 1.26 inch (30 to 32 mm)
View Details
Ferrule TCU Talurit® Ferrule_size_mm 18 - 120101800240 - Certex UK
Specs
Material Bronze / Copper Alloy; Copper (almost 99,9%)
View Details
Ferrule TCU Talurit® Ferrule_size_mm 6 - 120100600240 - Certex UK
Specs
Material Bronze / Copper Alloy; Copper (almost 99,9%)
View Details
Wedge Socket for Lifts - Type D RopeDiaRange 18-20 mm - 121502000032 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.7087 to 0.7874 inch (18 to 20 mm)
View Details