Certex UK Ferrule T Talurit® Ferrule_size_mm 12 120101200020

Description
The turnback ferrule system is easy to use. It is quick, safe and has proved itself to be totally reliable. The ferrules are thoroughly specified and very well defined for many different wire rope applications. The ferrules can be used for fibre core single layer wire ropes, steel core single layer wire ropes, rotation resistant wire ropes and spiral strand ropes.
Request a Quote
Description
The turnback ferrule system is easy to use. It is quick, safe and has proved itself to be totally reliable. The ferrules are thoroughly specified and very well defined for many different wire rope applications. The ferrules can be used for fibre core single layer wire ropes, steel core single layer wire ropes, rotation resistant wire ropes and spiral strand ropes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrule T Talurit® Ferrule_size_mm 12 - 120101200020 - Certex UK
Harworth, United Kingdom
Ferrule T Talurit® Ferrule_size_mm 12
120101200020
Ferrule T Talurit® Ferrule_size_mm 12 120101200020
The turnback ferrule system is easy to use. It is quick, safe and has proved itself to be totally reliable. The ferrules are thoroughly specified and very well defined for many different wire rope applications. The ferrules can be used for fibre core single layer wire ropes, steel core single layer wire ropes, rotation resistant wire ropes and spiral strand ropes.

The turnback ferrule system is easy to use. It is quick, safe and has proved itself to be totally reliable. The ferrules are thoroughly specified and very well defined for many different wire rope applications.
The ferrules can be used for fibre core single layer wire ropes, steel core single layer wire ropes, rotation resistant wire ropes and spiral strand ropes.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 120101200020
Product Name Ferrule T Talurit® Ferrule_size_mm 12
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Wire Rope Clip Crosby G-450 RopeDiaRange 44-46 - 121104600120 - Certex UK
Specs
Type Clip / Clamp
Application Power and Public Utility
Diameter 1.73 to 1.81 inch (44 to 46 mm)
View Details
Open Wedge Socket With Safety Bolt G-6423 RopeDiaRange 14-16 - 121501600192 - Certex UK
Specs
Features & Approvals Socket Fitting
Diameter 0.5512 to 0.6299 inch (14 to 16 mm)
Material Steel; high tensile steel
View Details
Open Socket BS463 RopeDiaRange 8 - 122100800030 - Certex UK
Specs
Features & Approvals Socket Fitting
Diameter 0.3150 inch (8 mm)
Load 1653 lbs (750 kg)
View Details