Certex UK Ferrule T Talurit® Ferrule_size_mm 3.5 120100350020

Description
The turnback ferrule system is easy to use. It is quick, safe and has proved itself to be totally reliable. The ferrules are thoroughly specified and very well defined for many different wire rope applications. The ferrules can be used for fibre core single layer wire ropes, steel core single layer wire ropes, rotation resistant wire ropes and spiral strand ropes.
Request a Quote
Description
The turnback ferrule system is easy to use. It is quick, safe and has proved itself to be totally reliable. The ferrules are thoroughly specified and very well defined for many different wire rope applications. The ferrules can be used for fibre core single layer wire ropes, steel core single layer wire ropes, rotation resistant wire ropes and spiral strand ropes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrule T Talurit® Ferrule_size_mm 3.5 - 120100350020 - Certex UK
Harworth, United Kingdom
Ferrule T Talurit® Ferrule_size_mm 3.5
120100350020
Ferrule T Talurit® Ferrule_size_mm 3.5 120100350020
The turnback ferrule system is easy to use. It is quick, safe and has proved itself to be totally reliable. The ferrules are thoroughly specified and very well defined for many different wire rope applications. The ferrules can be used for fibre core single layer wire ropes, steel core single layer wire ropes, rotation resistant wire ropes and spiral strand ropes.

The turnback ferrule system is easy to use. It is quick, safe and has proved itself to be totally reliable. The ferrules are thoroughly specified and very well defined for many different wire rope applications.
The ferrules can be used for fibre core single layer wire ropes, steel core single layer wire ropes, rotation resistant wire ropes and spiral strand ropes.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 120100350020
Product Name Ferrule T Talurit® Ferrule_size_mm 3.5
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Fork Ends SFE 5 - 1207SFE5 - Certex UK
Specs
Type Fork / Strap Eye
Application Power and Public Utility
Diameter 0.1969 inch (5 mm)
View Details
Closed Spelter Socket CSS RopeDiaRange 180-191 - 122119100185 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 7.09 to 7.52 inch (180 to 191 mm)
View Details
Thimble SS 1900 RopeDiaRange 14 mm - 123101400060 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.5512 inch (14 mm)
View Details