Certex UK Closed Swage Socket Crosby S-502 1039389 12071039389

Description
Sockets incorporate a reduced machined area of the shank which is the equivalent to the proper after swage dimension. Before swaging, this provides for an obvious visual difference in the shank diameter. After swaging, a uniform shank diameter is created allowing for a QUIC CHECK™ permanent visual inspection opportunity. Designed to quickly determine whether the socket has been through the swaging operation and assist in field inspections, it does not eliminate the need to perform standard production inspections which include gauging for the proper after swage dimensions or proof loading. Hardness controlled by spheroidise annealing. Swage socket terminations have an efficiency rating of 100% based on the catalogue strength of wire rope.
Request a Quote
Description
Sockets incorporate a reduced machined area of the shank which is the equivalent to the proper after swage dimension. Before swaging, this provides for an obvious visual difference in the shank diameter. After swaging, a uniform shank diameter is created allowing for a QUIC CHECK™ permanent visual inspection opportunity. Designed to quickly determine whether the socket has been through the swaging operation and assist in field inspections, it does not eliminate the need to perform standard production inspections which include gauging for the proper after swage dimensions or proof loading. Hardness controlled by spheroidise annealing. Swage socket terminations have an efficiency rating of 100% based on the catalogue strength of wire rope.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Closed Swage Socket Crosby S-502 1039389 - 12071039389 - Certex UK
Harworth, United Kingdom
Closed Swage Socket Crosby S-502 1039389
12071039389
Closed Swage Socket Crosby S-502 1039389 12071039389
Sockets incorporate a reduced machined area of the shank which is the equivalent to the proper after swage dimension. Before swaging, this provides for an obvious visual difference in the shank diameter. After swaging, a uniform shank diameter is created allowing for a QUIC CHECK™ permanent visual inspection opportunity. Designed to quickly determine whether the socket has been through the swaging operation and assist in field inspections, it does not eliminate the need to perform standard production inspections which include gauging for the proper after swage dimensions or proof loading. Hardness controlled by spheroidise annealing. Swage socket terminations have an efficiency rating of 100% based on the catalogue strength of wire rope.

Sockets incorporate a reduced machined area of the shank which is the equivalent to the proper after swage dimension. Before swaging, this provides for an obvious visual difference in the shank diameter. After swaging, a uniform shank diameter is created allowing for a QUIC CHECK™ permanent visual inspection opportunity. Designed to quickly determine whether the socket has been through the swaging operation and assist in field inspections, it does not eliminate the need to perform standard production inspections which include gauging for the proper after swage dimensions or proof loading.
Hardness controlled by spheroidise annealing.
Swage socket terminations have an efficiency rating of 100% based on the catalogue strength of wire rope.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 12071039389
Product Name Closed Swage Socket Crosby S-502 1039389
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Open Wedge Socket G-6413 RopeDiaRange 40-42 - 121504200242 - Certex UK
Specs
Features & Approvals Socket Fitting
Diameter 1.57 to 1.65 inch (40 to 42 mm)
Material Steel; high tensile steel
View Details
Open Wedge Socket With Safety Bolt G-6423 RopeDiaRange 14-16 - 121501600192 - Certex UK
Specs
Features & Approvals Socket Fitting
Diameter 0.5512 to 0.6299 inch (14 to 16 mm)
Material Steel; high tensile steel
View Details
Crane End Stop ES ES15 D30 - 1205ES15D30 - Certex UK
Specs
Type Stop Sleeve
Application Power and Public Utility
Diameter 0.5906 inch (15 mm)
View Details