Centricity EZ Indexer™ Servo Indexer EZ2500

Description
OVERVIEW The EZ Indexer is a high precision highly flexible servo indexer designed to work directly with today’s PLC or PC control Systems. Available in two standard sizes, the simple to install EZ Indexer can handle loads from grams up to hundreds of pounds, with dial diameters from 8” to over 60”. EZ Indexers can be supplied with dial plates and machine bases. The EZ Indexer is designed with near zero backlash gearing for high inertia applications requiring superior accuracy and load carrying capabilities. EZ Indexers come standard with Centricity’s flexible i-series Drive/Control Package. This package includes the servomotor, digital AC servo controller, absolute position feedback, and i-series control software for your laptop. Simple to use functions include continuous motion, reciprocating motion, and 1-63 stop indexing, clockwise or counterclockwise rotation, variable move time, move and dwell torque settings, and jog to set home position. NO TUNING REQUIRED. Center-driven geared indexer with external bearing set - near zero backlash gearing integrated with a high capacity external bearing set for very high inertia applications requiring superior accuracy. Ideal for very heavy loads and large diameter dial plates.
Description
OVERVIEW The EZ Indexer is a high precision highly flexible servo indexer designed to work directly with today’s PLC or PC control Systems. Available in two standard sizes, the simple to install EZ Indexer can handle loads from grams up to hundreds of pounds, with dial diameters from 8” to over 60”. EZ Indexers can be supplied with dial plates and machine bases. The EZ Indexer is designed with near zero backlash gearing for high inertia applications requiring superior accuracy and load carrying capabilities. EZ Indexers come standard with Centricity’s flexible i-series Drive/Control Package. This package includes the servomotor, digital AC servo controller, absolute position feedback, and i-series control software for your laptop. Simple to use functions include continuous motion, reciprocating motion, and 1-63 stop indexing, clockwise or counterclockwise rotation, variable move time, move and dwell torque settings, and jog to set home position. NO TUNING REQUIRED. Center-driven geared indexer with external bearing set - near zero backlash gearing integrated with a high capacity external bearing set for very high inertia applications requiring superior accuracy. Ideal for very heavy loads and large diameter dial plates.

Suppliers

Company
Product
Description
Supplier Links
EZ Indexer™ Servo Indexer - EZ2500 - Centricity
Girard, OH, USA
EZ Indexer™ Servo Indexer
EZ2500
EZ Indexer™ Servo Indexer EZ2500
OVERVIEW The EZ Indexer is a high precision highly flexible servo indexer designed to work directly with today’s PLC or PC control Systems. Available in two standard sizes, the simple to install EZ Indexer can handle loads from grams up to hundreds of pounds, with dial diameters from 8” to over 60”. EZ Indexers can be supplied with dial plates and machine bases. The EZ Indexer is designed with near zero backlash gearing for high inertia applications requiring superior accuracy and load carrying capabilities. EZ Indexers come standard with Centricity’s flexible i-series Drive/Control Package. This package includes the servomotor, digital AC servo controller, absolute position feedback, and i-series control software for your laptop. Simple to use functions include continuous motion, reciprocating motion, and 1-63 stop indexing, clockwise or counterclockwise rotation, variable move time, move and dwell torque settings, and jog to set home position. NO TUNING REQUIRED. Center-driven geared indexer with external bearing set - near zero backlash gearing integrated with a high capacity external bearing set for very high inertia applications requiring superior accuracy. Ideal for very heavy loads and large diameter dial plates.

OVERVIEW
The EZ Indexer is a high precision highly flexible servo indexer designed to work directly with today’s PLC or PC control Systems. Available in two standard sizes, the simple to install EZ Indexer can handle loads from grams up to hundreds of pounds, with dial diameters from 8” to over 60”. EZ Indexers can be supplied with dial plates and machine bases.

The EZ Indexer is designed with near zero backlash gearing for high inertia applications requiring superior accuracy and load carrying capabilities.

EZ Indexers come standard with Centricity’s flexible i-series Drive/Control Package. This package includes the servomotor, digital AC servo controller, absolute position feedback, and i-series control software for your laptop. Simple to use functions include continuous motion, reciprocating motion, and 1-63 stop indexing, clockwise or counterclockwise rotation, variable move time, move and dwell torque settings, and jog to set home position. NO TUNING REQUIRED.

Center-driven geared indexer with external bearing set - near zero backlash gearing integrated with a high capacity external bearing set for very high inertia applications requiring superior accuracy. Ideal for very heavy loads and large diameter dial plates.

Supplier's Site

Technical Specifications

  Centricity
Product Category Rotary Stages
Product Number EZ2500
Product Name EZ Indexer™ Servo Indexer
Unlock Full Specs
to access all available technical data

Similar Products

High Precision Positioning Stage - DXR+ - ETEL S.A.
Specs
Stage Type Rotary Positioning
Load Capacity 66.15 lbs (30 kg)
Accuracy -0.0083 to 0.0083 degrees
View Details
Motorized Rotation Stage, Piezo, 1.0 in., Vacuum Compatible, Agilis™ - AG-PR100V6 - Newport MKS
Specs
Load Capacity 0.4496 lbs (0.2039 kg)
Rotary Velocity 2 deg/sec
View Details
Rotation Stage with Low-Profile Design - U-651 - PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Drive Mechanism Direct Drive
Output Feedback Home Switch; Table Position
View Details
MS Series Servo Indexer - MS4512F - Centricity
Specs
Stage Type Rotary Positioning; Inclination Positioning
Drive Type Brushless Servo; Stepping Motor (optional feature); AC Motor (optional feature)
Drive Mechanism Gear
View Details