Caterpillar Machines Compact Wheel Loaders 906H2

Description
The Cat 906H2 Compact Wheel Loader delivers performance with versatility. Spacious, comfortable cab with the joystick control allows you to get more done. Loader design delivers strength and durability with parallel lifting. The work tool quick coupler allows the use of Cat Skid Steer, Multi Terrain and Compact Track Loader hydro mechanical work tools on the Cat Compact Wheel Loader for greater machine versatility. Expand your business with the Cat H2 Series Compact Wheel Loaders. High Performance With its high full turn tipping loads and breakout forces, the H2 Series delivers a powerful solution for all customer applications. Ease of Operation Operating the H2 Series Compact Wheel Loader couldn’t be easier. Simple controls and the ergonomically designed, low effort joystick reduce fatigue and increase comfort. Power Train The standard hydrostatic driveline is a 20 km/h (12.4 mph) transmission. Heavy duty axles and 100% diff-lock are standard with ride control and 35 km/h (21.7 mph) high speeder available as options. High Flow Work Tools The standard Skid Steer Loader style coupler combined with standard flow or optional high flow hydraulics allow the Cat Compact Wheel Loaders to use a large range of Cat Work Tools including hydro mechanical work tools.
Datasheet
Description
The Cat 906H2 Compact Wheel Loader delivers performance with versatility. Spacious, comfortable cab with the joystick control allows you to get more done. Loader design delivers strength and durability with parallel lifting. The work tool quick coupler allows the use of Cat Skid Steer, Multi Terrain and Compact Track Loader hydro mechanical work tools on the Cat Compact Wheel Loader for greater machine versatility. Expand your business with the Cat H2 Series Compact Wheel Loaders. High Performance With its high full turn tipping loads and breakout forces, the H2 Series delivers a powerful solution for all customer applications. Ease of Operation Operating the H2 Series Compact Wheel Loader couldn’t be easier. Simple controls and the ergonomically designed, low effort joystick reduce fatigue and increase comfort. Power Train The standard hydrostatic driveline is a 20 km/h (12.4 mph) transmission. Heavy duty axles and 100% diff-lock are standard with ride control and 35 km/h (21.7 mph) high speeder available as options. High Flow Work Tools The standard Skid Steer Loader style coupler combined with standard flow or optional high flow hydraulics allow the Cat Compact Wheel Loaders to use a large range of Cat Work Tools including hydro mechanical work tools.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Wheel Loaders - 906H2 - Caterpillar Machines
Cary, NC, USA
Compact Wheel Loaders
906H2
Compact Wheel Loaders 906H2
The Cat 906H2 Compact Wheel Loader delivers performance with versatility. Spacious, comfortable cab with the joystick control allows you to get more done. Loader design delivers strength and durability with parallel lifting. The work tool quick coupler allows the use of Cat Skid Steer, Multi Terrain and Compact Track Loader hydro mechanical work tools on the Cat Compact Wheel Loader for greater machine versatility. Expand your business with the Cat H2 Series Compact Wheel Loaders. High Performance With its high full turn tipping loads and breakout forces, the H2 Series delivers a powerful solution for all customer applications. Ease of Operation Operating the H2 Series Compact Wheel Loader couldn’t be easier. Simple controls and the ergonomically designed, low effort joystick reduce fatigue and increase comfort. Power Train The standard hydrostatic driveline is a 20 km/h (12.4 mph) transmission. Heavy duty axles and 100% diff-lock are standard with ride control and 35 km/h (21.7 mph) high speeder available as options. High Flow Work Tools The standard Skid Steer Loader style coupler combined with standard flow or optional high flow hydraulics allow the Cat Compact Wheel Loaders to use a large range of Cat Work Tools including hydro mechanical work tools.

The Cat 906H2 Compact Wheel Loader delivers performance with versatility. Spacious, comfortable cab with the joystick control allows you to get more done. Loader design delivers strength and durability with parallel lifting. The work tool quick coupler allows the use of Cat Skid Steer, Multi Terrain and Compact Track Loader hydro mechanical work tools on the Cat Compact Wheel Loader for greater machine versatility. Expand your business with the Cat H2 Series Compact Wheel Loaders.
High Performance
With its high full turn tipping loads and breakout forces, the H2 Series delivers a powerful solution for all customer applications.

Ease of Operation
Operating the H2 Series Compact Wheel Loader couldn’t be easier. Simple controls and the ergonomically designed, low effort joystick reduce fatigue and increase comfort.

Power Train
The standard hydrostatic driveline is a 20 km/h (12.4 mph) transmission. Heavy duty axles and 100% diff-lock are standard with ride control and 35 km/h (21.7 mph) high speeder available as options.
High Flow Work Tools
The standard Skid Steer Loader style coupler combined with standard flow or optional high flow hydraulics allow the Cat Compact Wheel Loaders to use a large range of Cat Work Tools including hydro mechanical work tools.

Supplier's Site Datasheet

Technical Specifications

  Caterpillar Machines
Product Category Earth Moving and Landscaping Machines
Product Number 906H2
Product Name Compact Wheel Loaders
Type Wheel Loader
Unlock Full Specs
to access all available technical data

Similar Products

Minimal Tail Swing Compact Excavator - E55 - Bobcat Company
Specs
Type Crawler Excavator
Horsepower 49.8 HP
Load Capacity 4928 to 4999 lbs (2235 to 2267 kg)
View Details
Gallmac Multipurpose Machines - TG14 - Tesmec USA, Inc.
Specs
Type Wheeled Excavator; Multipurpose Machine
Horsepower 100 HP
Load Capacity 1984 to 7056 lbs (900 to 3200 kg)
View Details
Telehandlers - TH255C - Caterpillar Machines
Caterpillar Machines
Specs
Type Telehandler
Horsepower 74 HP
Load Capacity 5500 lbs (2494 kg)
View Details
 - 160M2 AWD Motor Grader - Caterpillar Forest Products
Caterpillar Forest Products
Specs
Type Motor Grader
Horsepower 213 HP
View Details