Caterpillar Machines Excavators 320E L

Description
A great all-around excavator, the 320E is easy to maneuver, yet powerful enough to handle tough jobs. Lift capacity has been improved by 5 percent on the standard machine and up to 20 percent on the Heavy Lift configuration. A lower emissions engine boosts fuel efficiency, while other new features enhance safety and productivity, cut service time and reduce operating costs. Cat C6.6 ACERT™ Engine The Cat C6.6 ACERT engine delivers more horsepower using significantly less fuel than the previous series engine. Operator Station All seats include a reclining back, upper and lower seat slide adjustments and height and tilt angle adjustments to meet operator needs for comfort and productivity. The right and left joystick consoles can be adjusted to meet individual preferences, improving operator comfort and productivity during the course of a day. The 320E is also equipped with a 7" LCD (Liquid Crystal Display) monitor that’s 40% bigger than the previous model’s with higher resolution for better visibility. The climate control system features five air outlets with positive filtered ventilation, which makes working in the heat and cold much more pleasant. Hydraulic Horsepower Hydraulic horsepower is the actual machine power available to do work through implements and work tools. It’s much more than just the engine power under the hood – it’s a core strength that differentiates Cat machines from other brands. Work Tools You can extend the versatility and performance of your machine with the full lineup of Cat work tools. Each tool equips your machine to perform many different tasks found at a variety of job sites.
Datasheet
Description
A great all-around excavator, the 320E is easy to maneuver, yet powerful enough to handle tough jobs. Lift capacity has been improved by 5 percent on the standard machine and up to 20 percent on the Heavy Lift configuration. A lower emissions engine boosts fuel efficiency, while other new features enhance safety and productivity, cut service time and reduce operating costs. Cat C6.6 ACERT™ Engine The Cat C6.6 ACERT engine delivers more horsepower using significantly less fuel than the previous series engine. Operator Station All seats include a reclining back, upper and lower seat slide adjustments and height and tilt angle adjustments to meet operator needs for comfort and productivity. The right and left joystick consoles can be adjusted to meet individual preferences, improving operator comfort and productivity during the course of a day. The 320E is also equipped with a 7" LCD (Liquid Crystal Display) monitor that’s 40% bigger than the previous model’s with higher resolution for better visibility. The climate control system features five air outlets with positive filtered ventilation, which makes working in the heat and cold much more pleasant. Hydraulic Horsepower Hydraulic horsepower is the actual machine power available to do work through implements and work tools. It’s much more than just the engine power under the hood – it’s a core strength that differentiates Cat machines from other brands. Work Tools You can extend the versatility and performance of your machine with the full lineup of Cat work tools. Each tool equips your machine to perform many different tasks found at a variety of job sites.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Excavators - 320E L - Caterpillar Machines
Cary, NC, USA
Excavators
320E L
Excavators 320E L
A great all-around excavator, the 320E is easy to maneuver, yet powerful enough to handle tough jobs. Lift capacity has been improved by 5 percent on the standard machine and up to 20 percent on the Heavy Lift configuration. A lower emissions engine boosts fuel efficiency, while other new features enhance safety and productivity, cut service time and reduce operating costs. Cat C6.6 ACERT™ Engine The Cat C6.6 ACERT engine delivers more horsepower using significantly less fuel than the previous series engine. Operator Station All seats include a reclining back, upper and lower seat slide adjustments and height and tilt angle adjustments to meet operator needs for comfort and productivity. The right and left joystick consoles can be adjusted to meet individual preferences, improving operator comfort and productivity during the course of a day. The 320E is also equipped with a 7" LCD (Liquid Crystal Display) monitor that’s 40% bigger than the previous model’s with higher resolution for better visibility. The climate control system features five air outlets with positive filtered ventilation, which makes working in the heat and cold much more pleasant. Hydraulic Horsepower Hydraulic horsepower is the actual machine power available to do work through implements and work tools. It’s much more than just the engine power under the hood – it’s a core strength that differentiates Cat machines from other brands. Work Tools You can extend the versatility and performance of your machine with the full lineup of Cat work tools. Each tool equips your machine to perform many different tasks found at a variety of job sites.

A great all-around excavator, the 320E is easy to maneuver, yet powerful enough to handle tough jobs. Lift capacity has been improved by 5 percent on the standard machine and up to 20 percent on the Heavy Lift configuration. A lower emissions engine boosts fuel efficiency, while other new features enhance safety and productivity, cut service time and reduce operating costs.
Cat C6.6 ACERT™ Engine
The Cat C6.6 ACERT engine delivers more horsepower using significantly less fuel than the previous series engine.
Operator Station
All seats include a reclining back, upper and lower seat slide adjustments and height and tilt angle adjustments to meet operator needs for comfort and productivity. The right and left joystick consoles can be adjusted to meet individual preferences, improving operator comfort and productivity during the course of a day. The 320E is also equipped with a 7" LCD (Liquid Crystal Display) monitor that’s 40% bigger than the previous model’s with higher resolution for better visibility. The climate control system features five air outlets with positive filtered ventilation, which makes working in the heat and cold much more pleasant.
Hydraulic Horsepower
Hydraulic horsepower is the actual machine power available to do work through implements and work tools. It’s much more than just the engine power under the hood – it’s a core strength that differentiates Cat machines from other brands.

Work Tools

You can extend the versatility and performance of your machine with the full lineup of Cat work tools. Each tool equips your machine to perform many different tasks found at a variety of job sites.

Supplier's Site Datasheet

Technical Specifications

  Caterpillar Machines
Product Category Earth Moving and Landscaping Machines
Product Number 320E L
Product Name Excavators
Type Crawler Excavator
Unlock Full Specs
to access all available technical data

Similar Products

Hydro Excavator -  - VAC-CON, Inc.
VAC-CON, Inc.
Specs
Type Hydro Excavator
View Details
Telescopic Wheel Loaders -  - Wacker Neuson SE
Specs
Type Wheel Loader
Horsepower 60.3 to 100 HP
Load Capacity 3814 to 7434 lbs (1730 to 3371 kg)
View Details
Excavators - 311F RR - Caterpillar Machines
Caterpillar Machines
Specs
Type Crawler Excavator
Horsepower 70 HP
Operating Weight 27300 to 30600 lbs (12381 to 13878 kg)
View Details
Compact Track Loaders -  - Case Construction Equipment, Inc.
Case Construction Equipment, Inc.
Specs
Type Track Loader
Horsepower 74 to 90 HP
Load Capacity 2701 to 3799 lbs (1225 to 1723 kg)
View Details