Volvo Construction Equipment Compact Excavators

Description
Volvo Compact Excavators: The multi-purpose tool When productivity, efficiency and cost-effectiveness are critical on the jobsite, look no further than Volvo compact excavators. With high-level technology delivering outstanding performance in a small package, we’ve raised the bar for compact excavators . Every machine comes with productivity features you’d expect to find in a full-size excavators. The result is the power, performance and productivity it takes to reap greater profit Model Operating weight Gross horse power Breakout force EC20C 4,079 - 4,277 lbs 16.8 hp 4,159 lbf EC35C 7,561 - 7,848 lbs 36.3 hp 6,955 lbf EC55C 12,566 lbs 48.5 hp 9,302 lbf ECR25D 5291.1 - 5489.5 lb 20.9 hp 4,554 lbf ECR38 7,355 - 7,495 lbs 27.4 hp 6,474 lbf ECR58D, ECR88D 12 550 - 20 950 lb 49 - 58 hp 8 950 - 12 770 lb
Description
Volvo Compact Excavators: The multi-purpose tool When productivity, efficiency and cost-effectiveness are critical on the jobsite, look no further than Volvo compact excavators. With high-level technology delivering outstanding performance in a small package, we’ve raised the bar for compact excavators . Every machine comes with productivity features you’d expect to find in a full-size excavators. The result is the power, performance and productivity it takes to reap greater profit Model Operating weight Gross horse power Breakout force EC20C 4,079 - 4,277 lbs 16.8 hp 4,159 lbf EC35C 7,561 - 7,848 lbs 36.3 hp 6,955 lbf EC55C 12,566 lbs 48.5 hp 9,302 lbf ECR25D 5291.1 - 5489.5 lb 20.9 hp 4,554 lbf ECR38 7,355 - 7,495 lbs 27.4 hp 6,474 lbf ECR58D, ECR88D 12 550 - 20 950 lb 49 - 58 hp 8 950 - 12 770 lb

Suppliers

Company
Product
Description
Supplier Links
Compact Excavators -  - Volvo Construction Equipment
Shippensburg, PA, USA
Compact Excavators
Compact Excavators
Volvo Compact Excavators: The multi-purpose tool When productivity, efficiency and cost-effectiveness are critical on the jobsite, look no further than Volvo compact excavators. With high-level technology delivering outstanding performance in a small package, we’ve raised the bar for compact excavators . Every machine comes with productivity features you’d expect to find in a full-size excavators. The result is the power, performance and productivity it takes to reap greater profit Model Operating weight Gross horse power Breakout force EC20C 4,079 - 4,277 lbs 16.8 hp 4,159 lbf EC35C 7,561 - 7,848 lbs 36.3 hp 6,955 lbf EC55C 12,566 lbs 48.5 hp 9,302 lbf ECR25D 5291.1 - 5489.5 lb 20.9 hp 4,554 lbf ECR38 7,355 - 7,495 lbs 27.4 hp 6,474 lbf ECR58D, ECR88D 12 550 - 20 950 lb 49 - 58 hp 8 950 - 12 770 lb

Volvo Compact Excavators: The multi-purpose tool

When productivity, efficiency and cost-effectiveness are critical on the jobsite, look no further than Volvo compact excavators. With high-level technology delivering outstanding performance in a small package, we’ve raised the bar for compact excavators .
Every machine comes with productivity features you’d expect to find in a full-size excavators. The result is the power, performance and productivity it takes to reap greater profit

Model

Operating weight

Gross horse power

Breakout force

EC20C4,079 - 4,277 lbs16.8 hp4,159 lbf
EC35C7,561 - 7,848 lbs36.3 hp6,955 lbf
EC55C12,566 lbs48.5 hp9,302 lbf
ECR25D5291.1 - 5489.5 lb20.9 hp4,554 lbf
ECR387,355 - 7,495 lbs27.4 hp6,474 lbf
ECR58D, ECR88D12 550 - 20 950 lb49 - 58 hp8 950 - 12 770 lb

Supplier's Site

Technical Specifications

  Volvo Construction Equipment
Product Category Earth Moving and Landscaping Machines
Product Name Compact Excavators
Type Crawler Excavator
Unlock Full Specs
to access all available technical data

Similar Products

Wheel Loaders -  - Volvo Construction Equipment
Volvo Construction Equipment
Specs
Type Wheel Loader
Horsepower 98 to 528 HP
Operating Weight 18740 to 119050 lbs (8499 to 53991 kg)
View Details
Utility Vehicle - 3400XL - Bobcat Company
Specs
Type Utility Vehicle
Horsepower 24.8 to 32 HP
Load Capacity 1100 lbs (499 kg)
View Details
Backhoe Loaders - 416F - Caterpillar Machines
Caterpillar Machines
Specs
Type Backhoe Loader
Horsepower 87 HP
Load Capacity 6751 lbs (3062 kg)
View Details
Crawler Dozers -  - Case Construction Equipment, Inc.
Case Construction Equipment, Inc.
Specs
Type Track Dozer
Horsepower 138 to 232 HP
View Details