Caterpillar Machines Backhoe Loaders 430F IT

Description
Cat Backhoe Loaders set the industry standard for operator comfort, exceptional performance, versatility and jobsite efficiency. Industry Leading Cab Standard air suspension seat, extra legroom and ergonomic joystick controls make you more comfortable for a more productive work day. Superior Power Increased horsepower delivers greater pushing power, increased aggressiveness in hard bank loading and faster roading and hill climbing. Load Sensing Hydraulics New electronic pump control provides better pump response for improved hoe and loader productivity, performance and power management. Outstanding Performance New front loader arms deliver more reach, dump height and breakout. Cat Durability New backhoe swing structures provide more durability in the toughest applications.
Datasheet
Description
Cat Backhoe Loaders set the industry standard for operator comfort, exceptional performance, versatility and jobsite efficiency. Industry Leading Cab Standard air suspension seat, extra legroom and ergonomic joystick controls make you more comfortable for a more productive work day. Superior Power Increased horsepower delivers greater pushing power, increased aggressiveness in hard bank loading and faster roading and hill climbing. Load Sensing Hydraulics New electronic pump control provides better pump response for improved hoe and loader productivity, performance and power management. Outstanding Performance New front loader arms deliver more reach, dump height and breakout. Cat Durability New backhoe swing structures provide more durability in the toughest applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backhoe Loaders - 430F IT - Caterpillar Machines
Cary, NC, USA
Backhoe Loaders
430F IT
Backhoe Loaders 430F IT
Cat Backhoe Loaders set the industry standard for operator comfort, exceptional performance, versatility and jobsite efficiency. Industry Leading Cab Standard air suspension seat, extra legroom and ergonomic joystick controls make you more comfortable for a more productive work day. Superior Power Increased horsepower delivers greater pushing power, increased aggressiveness in hard bank loading and faster roading and hill climbing. Load Sensing Hydraulics New electronic pump control provides better pump response for improved hoe and loader productivity, performance and power management. Outstanding Performance New front loader arms deliver more reach, dump height and breakout. Cat Durability New backhoe swing structures provide more durability in the toughest applications.

Cat Backhoe Loaders set the industry standard for operator comfort, exceptional performance, versatility and jobsite efficiency.
Industry Leading Cab
Standard air suspension seat, extra legroom and ergonomic joystick controls make you more comfortable for a more productive work day.
Superior Power
Increased horsepower delivers greater pushing power, increased aggressiveness in hard bank loading and faster roading and hill climbing.
Load Sensing Hydraulics
New electronic pump control provides better pump response for improved hoe and loader productivity, performance and power management.
Outstanding Performance
New front loader arms deliver more reach, dump height and breakout.
Cat Durability
New backhoe swing structures provide more durability in the toughest applications.

Supplier's Site Datasheet

Technical Specifications

  Caterpillar Machines
Product Category Earth Moving and Landscaping Machines
Product Number 430F IT
Product Name Backhoe Loaders
Type Backhoe Loader
Unlock Full Specs
to access all available technical data

Similar Products

 - 14M Motor Grader - Caterpillar Forest Products
Caterpillar Forest Products
Specs
Type Motor Grader
Horsepower 274 HP
View Details
Small Wheel Loaders - 924K - Caterpillar Machines
Caterpillar Machines
Specs
Type Wheel Loader
Horsepower 141 HP
Operating Weight 28360 lbs (12862 kg)
View Details
Short Radius Crawler Excavators -  - Case Construction Equipment, Inc.
Case Construction Equipment, Inc.
Specs
Type Crawler Excavator
Horsepower 105 to 166 HP
Operating Weight 29400 to 52000 lbs (13333 to 23583 kg)
View Details
Compact Excavators -  - Volvo Construction Equipment
Volvo Construction Equipment
Specs
Type Crawler Excavator
Horsepower 16.8 to 58 HP
Operating Weight 4079 to 20950 lbs (1850 to 9501 kg)
View Details