Caterpillar Machines Small Wheel Loaders 924K

Description
Offering world class performance, value and reliability. Optimized Parallel Lift Z-bar Linkage Combines the digging efficiency of a traditional Z-bar with tool carrier capabilities for superior performance and flexibility. Cab and Controls Large, spacious cab features excellent visibility to the front and rear, extremely low sound levels and low-effort ergonomic joystick controls so you can concentrate on your work. In cab adjustments are easy with intuitive controls and an easy to read optional display. Intelligent Power Management A smooth, step-less electronically controlled hydrostatic transmission provides adjustable power to the ground and superb groundspeed control for fast digging cycles and the flexibility to efficiently perform a multitude of tasks. Powerful Predictable Hydraulics The system senses demand and adjusts flow and pressure to match. Working with buckets, forks and other work tools has never been more efficient. Work Tools A new line of optimized Performance Series buckets, pallet and construction forks as well as a wide range of work tools are available in a Pin-on, Fusion™ coupler or ISO 23727 coupler interface. Serviceability Daily service points are easily accessible from ground level. Extended service intervals and excellent service access make daily checks quick and easy, allowing you to get to work sooner.
Datasheet
Description
Offering world class performance, value and reliability. Optimized Parallel Lift Z-bar Linkage Combines the digging efficiency of a traditional Z-bar with tool carrier capabilities for superior performance and flexibility. Cab and Controls Large, spacious cab features excellent visibility to the front and rear, extremely low sound levels and low-effort ergonomic joystick controls so you can concentrate on your work. In cab adjustments are easy with intuitive controls and an easy to read optional display. Intelligent Power Management A smooth, step-less electronically controlled hydrostatic transmission provides adjustable power to the ground and superb groundspeed control for fast digging cycles and the flexibility to efficiently perform a multitude of tasks. Powerful Predictable Hydraulics The system senses demand and adjusts flow and pressure to match. Working with buckets, forks and other work tools has never been more efficient. Work Tools A new line of optimized Performance Series buckets, pallet and construction forks as well as a wide range of work tools are available in a Pin-on, Fusion™ coupler or ISO 23727 coupler interface. Serviceability Daily service points are easily accessible from ground level. Extended service intervals and excellent service access make daily checks quick and easy, allowing you to get to work sooner.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Wheel Loaders - 924K - Caterpillar Machines
Cary, NC, USA
Small Wheel Loaders
924K
Small Wheel Loaders 924K
Offering world class performance, value and reliability. Optimized Parallel Lift Z-bar Linkage Combines the digging efficiency of a traditional Z-bar with tool carrier capabilities for superior performance and flexibility. Cab and Controls Large, spacious cab features excellent visibility to the front and rear, extremely low sound levels and low-effort ergonomic joystick controls so you can concentrate on your work. In cab adjustments are easy with intuitive controls and an easy to read optional display. Intelligent Power Management A smooth, step-less electronically controlled hydrostatic transmission provides adjustable power to the ground and superb groundspeed control for fast digging cycles and the flexibility to efficiently perform a multitude of tasks. Powerful Predictable Hydraulics The system senses demand and adjusts flow and pressure to match. Working with buckets, forks and other work tools has never been more efficient. Work Tools A new line of optimized Performance Series buckets, pallet and construction forks as well as a wide range of work tools are available in a Pin-on, Fusion™ coupler or ISO 23727 coupler interface. Serviceability Daily service points are easily accessible from ground level. Extended service intervals and excellent service access make daily checks quick and easy, allowing you to get to work sooner.

Offering world class performance, value and reliability.
Optimized Parallel Lift Z-bar Linkage
Combines the digging efficiency of a traditional Z-bar with tool carrier capabilities for superior performance and flexibility.
Cab and Controls
Large, spacious cab features excellent visibility to the front and rear, extremely low sound levels and low-effort ergonomic joystick controls so you can concentrate on your work. In cab adjustments are easy with intuitive controls and an easy to read optional display.
Intelligent Power Management
A smooth, step-less electronically controlled hydrostatic transmission provides adjustable power to the ground and superb groundspeed control for fast digging cycles and the flexibility to efficiently perform a multitude of tasks.
Powerful Predictable Hydraulics
The system senses demand and adjusts flow and pressure to match. Working with buckets, forks and other work tools has never been more efficient.
Work Tools
A new line of optimized Performance Series buckets, pallet and construction forks as well as a wide range of work tools are available in a Pin-on, Fusion™ coupler or ISO 23727 coupler interface.

Serviceability

Daily service points are easily accessible from ground level. Extended service intervals and excellent service access make daily checks quick and easy, allowing you to get to work sooner.

Supplier's Site Datasheet

Technical Specifications

  Caterpillar Machines
Product Category Earth Moving and Landscaping Machines
Product Number 924K
Product Name Small Wheel Loaders
Type Wheel Loader
Unlock Full Specs
to access all available technical data

Similar Products

Hydro Excavator -  - VAC-CON, Inc.
VAC-CON, Inc.
Specs
Type Hydro Excavator
View Details
Wheel Dumpers - DW Series - Wacker Neuson SE
Specs
Type Dump Truck
Horsepower 36.2 to 73.7 HP
Load Capacity 6614 to 19842 lbs (3000 to 8999 kg)
View Details
Mini Excavators - 302.7D CR - Caterpillar Machines
Caterpillar Machines
Specs
Type Crawler Excavator
Horsepower 20.7 HP
Operating Weight 5681 to 5890 lbs (2576 to 2671 kg)
View Details
Compact Excavators -  - Volvo Construction Equipment
Volvo Construction Equipment
Specs
Type Crawler Excavator
Horsepower 16.8 to 58 HP
Operating Weight 4079 to 20950 lbs (1850 to 9501 kg)
View Details