Caterpillar Machines Backhoe Loaders 420F2

Description
Cat Backhoe Loaders set the industry standard for operator comfort, exceptional performance, versatility and jobsite efficiency. Industry Leading Cab Standard air suspension seat, extra legroom and ergonomic joystick controls can help make you more comfortable for a more productive work day. Superior Power New larger torque converter delivers greater pushing power, increased aggressiveness in hard bank loading and faster roading and hill climbing. Load Sensing Hydraulics New electronic pump control provides better pump response for improved hoe and loader productivity, performance and power management. Outstanding Performance New front loader arms deliver more reach, dump height and breakout. New larger torque converter delivers increased rimpull. Cat Durability New backhoe swing structures provide more durability in the toughest applications.
Datasheet
Description
Cat Backhoe Loaders set the industry standard for operator comfort, exceptional performance, versatility and jobsite efficiency. Industry Leading Cab Standard air suspension seat, extra legroom and ergonomic joystick controls can help make you more comfortable for a more productive work day. Superior Power New larger torque converter delivers greater pushing power, increased aggressiveness in hard bank loading and faster roading and hill climbing. Load Sensing Hydraulics New electronic pump control provides better pump response for improved hoe and loader productivity, performance and power management. Outstanding Performance New front loader arms deliver more reach, dump height and breakout. New larger torque converter delivers increased rimpull. Cat Durability New backhoe swing structures provide more durability in the toughest applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backhoe Loaders - 420F2 - Caterpillar Machines
Cary, NC, USA
Backhoe Loaders
420F2
Backhoe Loaders 420F2
Cat Backhoe Loaders set the industry standard for operator comfort, exceptional performance, versatility and jobsite efficiency. Industry Leading Cab Standard air suspension seat, extra legroom and ergonomic joystick controls can help make you more comfortable for a more productive work day. Superior Power New larger torque converter delivers greater pushing power, increased aggressiveness in hard bank loading and faster roading and hill climbing. Load Sensing Hydraulics New electronic pump control provides better pump response for improved hoe and loader productivity, performance and power management. Outstanding Performance New front loader arms deliver more reach, dump height and breakout. New larger torque converter delivers increased rimpull. Cat Durability New backhoe swing structures provide more durability in the toughest applications.

Cat Backhoe Loaders set the industry standard for operator comfort, exceptional performance, versatility and jobsite efficiency.

Industry Leading Cab

Standard air suspension seat, extra legroom and ergonomic joystick controls can help make you more comfortable for a more productive work day.
Superior Power
New larger torque converter delivers greater pushing power, increased aggressiveness in hard bank loading and faster roading and hill climbing.
Load Sensing Hydraulics
New electronic pump control provides better pump response for improved hoe and loader productivity, performance and power management.
Outstanding Performance
New front loader arms deliver more reach, dump height and breakout. New larger torque converter delivers increased rimpull.
Cat Durability
New backhoe swing structures provide more durability in the toughest applications.

Supplier's Site Datasheet

Technical Specifications

  Caterpillar Machines
Product Category Earth Moving and Landscaping Machines
Product Number 420F2
Product Name Backhoe Loaders
Type Backhoe Loader
Unlock Full Specs
to access all available technical data

Similar Products

 - 305D CR Mini Hydraulic Excavator - Caterpillar Forest Products
Caterpillar Forest Products
Specs
Type Crawler Excavator
Operating Weight 11012 lbs (4994 kg)
Maximum Speed 2.8 miles/hr (1.25 m/sec)
View Details
Compact Wheel Loaders - 914K - Caterpillar Machines
Caterpillar Machines
Specs
Type Wheel Loader
Horsepower 96 HP
Operating Weight 17910 lbs (8122 kg)
View Details
Compact Track Loader - T770 - Bobcat Company
Specs
Type Track Loader
Horsepower 92 HP
Load Capacity 3475 lbs (1576 kg)
View Details
Hydro Excavator -  - VAC-CON, Inc.
VAC-CON, Inc.
Specs
Type Hydro Excavator
View Details