Caterpillar Machines Mini Excavators 302.4D

Description
The Cat 302.4D provides power and efficiency so that you can get the best out of your job without ever feeling the strain. You can be assured of faster, more powerful digging with a smoother response. High Flexibility Compact in size and with a transport weight under 2300 kg (5,070 lb), the 302.4D can be transported easily using a conventional trailer and pick up truck or transit van. The sturdy hoisting eyelets on the cab roof enable the easy and rapid relocation of the machine between sites. Work Tools A variety of purpose designed work tools are available, including buckets, quick couplers, hammer and auger. All Cat tools are built to last and matched to your machine to deliver excellent value and optimize performance. Auxiliary Hydraulics as Standard Fit Machine is ‘ready to work.’ Hammer and two way lines complete with quick disconnect fittings are standard. Connections are located close to the tool to reduce hose lengths and any potential damage. Additional line options are available to further increase machine versatility. Stick and bucket cylinder hoses are protected by routing them through the boom. Built Tough The front end of the 302.4D is designed for hard work. Its rugged construction and protected hydraulics ensure that the machine is up to the toughest of jobs. Steel tubes, positioned above the boom supply the hydraulic fluid to the tools, ensuring protection from damage while keeping any maintenance quick and easy. Components have been located to ensure the best possible machine center of gravity and weight distribution and give operator confidence over a range of terrain and applications. Cab Comfort The Cat 302.4D cab is amongst the largest in the industry. The flat cab floor optimizes visibility and increases operator leg room. The ergonomic control layout provides a comfortable, highly productive workspace. The large two-part front windscreen allows the driver to slide both lower and upper panes beneath the cab roof, so protecting them from damage when the front screen is wide open. This also negates the need to remove or store the bottom windscreen pane away separately. Easy Maintenance and Service All daily checks and regular service points are easily accessed. A large steel rear door and removable panels allow room to efficiently work on the machine when required. The main hydraulic valve and lines are also easily reached through a removable floor plate and side panels. Durable steel body panels all around the machine offer good resistance to damage and are easily maintained to help keep the machine looking good and holding its value. Both side plates and the cab floor plate are easy to remove and provide unhindered access to all internal hydraulic components.
Datasheet
Description
The Cat 302.4D provides power and efficiency so that you can get the best out of your job without ever feeling the strain. You can be assured of faster, more powerful digging with a smoother response. High Flexibility Compact in size and with a transport weight under 2300 kg (5,070 lb), the 302.4D can be transported easily using a conventional trailer and pick up truck or transit van. The sturdy hoisting eyelets on the cab roof enable the easy and rapid relocation of the machine between sites. Work Tools A variety of purpose designed work tools are available, including buckets, quick couplers, hammer and auger. All Cat tools are built to last and matched to your machine to deliver excellent value and optimize performance. Auxiliary Hydraulics as Standard Fit Machine is ‘ready to work.’ Hammer and two way lines complete with quick disconnect fittings are standard. Connections are located close to the tool to reduce hose lengths and any potential damage. Additional line options are available to further increase machine versatility. Stick and bucket cylinder hoses are protected by routing them through the boom. Built Tough The front end of the 302.4D is designed for hard work. Its rugged construction and protected hydraulics ensure that the machine is up to the toughest of jobs. Steel tubes, positioned above the boom supply the hydraulic fluid to the tools, ensuring protection from damage while keeping any maintenance quick and easy. Components have been located to ensure the best possible machine center of gravity and weight distribution and give operator confidence over a range of terrain and applications. Cab Comfort The Cat 302.4D cab is amongst the largest in the industry. The flat cab floor optimizes visibility and increases operator leg room. The ergonomic control layout provides a comfortable, highly productive workspace. The large two-part front windscreen allows the driver to slide both lower and upper panes beneath the cab roof, so protecting them from damage when the front screen is wide open. This also negates the need to remove or store the bottom windscreen pane away separately. Easy Maintenance and Service All daily checks and regular service points are easily accessed. A large steel rear door and removable panels allow room to efficiently work on the machine when required. The main hydraulic valve and lines are also easily reached through a removable floor plate and side panels. Durable steel body panels all around the machine offer good resistance to damage and are easily maintained to help keep the machine looking good and holding its value. Both side plates and the cab floor plate are easy to remove and provide unhindered access to all internal hydraulic components.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Excavators - 302.4D - Caterpillar Machines
Cary, NC, USA
Mini Excavators
302.4D
Mini Excavators 302.4D
The Cat 302.4D provides power and efficiency so that you can get the best out of your job without ever feeling the strain. You can be assured of faster, more powerful digging with a smoother response. High Flexibility Compact in size and with a transport weight under 2300 kg (5,070 lb), the 302.4D can be transported easily using a conventional trailer and pick up truck or transit van. The sturdy hoisting eyelets on the cab roof enable the easy and rapid relocation of the machine between sites. Work Tools A variety of purpose designed work tools are available, including buckets, quick couplers, hammer and auger. All Cat tools are built to last and matched to your machine to deliver excellent value and optimize performance. Auxiliary Hydraulics as Standard Fit Machine is ‘ready to work.’ Hammer and two way lines complete with quick disconnect fittings are standard. Connections are located close to the tool to reduce hose lengths and any potential damage. Additional line options are available to further increase machine versatility. Stick and bucket cylinder hoses are protected by routing them through the boom. Built Tough The front end of the 302.4D is designed for hard work. Its rugged construction and protected hydraulics ensure that the machine is up to the toughest of jobs. Steel tubes, positioned above the boom supply the hydraulic fluid to the tools, ensuring protection from damage while keeping any maintenance quick and easy. Components have been located to ensure the best possible machine center of gravity and weight distribution and give operator confidence over a range of terrain and applications. Cab Comfort The Cat 302.4D cab is amongst the largest in the industry. The flat cab floor optimizes visibility and increases operator leg room. The ergonomic control layout provides a comfortable, highly productive workspace. The large two-part front windscreen allows the driver to slide both lower and upper panes beneath the cab roof, so protecting them from damage when the front screen is wide open. This also negates the need to remove or store the bottom windscreen pane away separately. Easy Maintenance and Service All daily checks and regular service points are easily accessed. A large steel rear door and removable panels allow room to efficiently work on the machine when required. The main hydraulic valve and lines are also easily reached through a removable floor plate and side panels. Durable steel body panels all around the machine offer good resistance to damage and are easily maintained to help keep the machine looking good and holding its value. Both side plates and the cab floor plate are easy to remove and provide unhindered access to all internal hydraulic components.

The Cat 302.4D provides power and efficiency so that you can get the best out of your job without ever feeling the strain. You can be assured of faster, more powerful digging with a smoother response.
High Flexibility
Compact in size and with a transport weight under 2300 kg (5,070 lb), the 302.4D can be transported easily using a conventional trailer and pick up truck or transit van. The sturdy hoisting eyelets on the cab roof enable the easy and rapid relocation of the machine between sites.
Work Tools
A variety of purpose designed work tools are available, including buckets, quick couplers, hammer and auger. All Cat tools are built to last and matched to your machine to deliver excellent value and optimize performance.
Auxiliary Hydraulics as Standard Fit
Machine is ‘ready to work.’ Hammer and two way lines complete with quick disconnect fittings are standard. Connections are located close to the tool to reduce hose lengths and any potential damage. Additional line options are available to further increase machine versatility. Stick and bucket cylinder hoses are protected by routing them through the boom.
Built Tough
The front end of the 302.4D is designed for hard work. Its rugged construction and protected hydraulics ensure that the machine is up to the toughest of jobs. Steel tubes, positioned above the boom supply the hydraulic fluid to the tools, ensuring protection from damage while keeping any maintenance quick and easy. Components have been located to ensure the best possible machine center of gravity and weight distribution and give operator confidence over a range of terrain and applications.
Cab Comfort
The Cat 302.4D cab is amongst the largest in the industry. The flat cab floor optimizes visibility and increases operator leg room. The ergonomic control layout provides a comfortable, highly productive workspace. The large two-part front windscreen allows the driver to slide both lower and upper panes beneath the cab roof, so protecting them from damage when the front screen is wide open. This also negates the need to remove or store the bottom windscreen pane away separately.

Easy Maintenance and Service

All daily checks and regular service points are easily accessed. A large steel rear door and removable panels allow room to efficiently work on the machine when required. The main hydraulic valve and lines are also easily reached through a removable floor plate and side panels. Durable steel body panels all around the machine offer good resistance to damage and are easily maintained to help keep the machine looking good and holding its value. Both side plates and the cab floor plate are easy to remove and provide unhindered access to all internal hydraulic components.

Supplier's Site Datasheet

Technical Specifications

  Caterpillar Machines
Product Category Earth Moving and Landscaping Machines
Product Number 302.4D
Product Name Mini Excavators
Type Crawler Excavator
Unlock Full Specs
to access all available technical data

Similar Products

Hydro Excavator -  - VAC-CON, Inc.
VAC-CON, Inc.
Specs
Type Hydro Excavator
View Details
Skid Steer Loaders and Track Loaders -  - Wacker Neuson SE
Specs
Type Skid Steer Loader; Track Loader
Horsepower 74 to 74.3 HP
Load Capacity 2348 to 2800 lbs (1065 to 1270 kg)
View Details
Mini Excavators - 305E CR - Caterpillar Machines
Caterpillar Machines
Specs
Type Crawler Excavator
Horsepower 40.2 HP
Operating Weight 10836 to 11217 lbs (4914 to 5087 kg)
View Details
Crawler Excavators -  - Volvo Construction Equipment
Volvo Construction Equipment
Specs
Type Crawler Excavator
Horsepower 113 to 424 HP
Operating Weight 28370 to 158070 lbs (12866 to 71687 kg)
View Details