Caster Warehouse Inc. Rubber on Cast Iron Wheel W-4-RCI-6600-BB

Description
High quality cushion rubber, chemically bonded to a paint cast iron core
Description
High quality cushion rubber, chemically bonded to a paint cast iron core

Suppliers

Company
Product
Description
Supplier Links
Rubber on Cast Iron Wheel - W-4-RCI-6600-BB - Caster Warehouse Inc.
Lilburn, GA, USA
Rubber on Cast Iron Wheel
W-4-RCI-6600-BB
Rubber on Cast Iron Wheel W-4-RCI-6600-BB
High quality cushion rubber, chemically bonded to a paint cast iron core

High quality cushion rubber, chemically bonded to a paint cast iron core

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-4-RCI-6600-BB
Product Name Rubber on Cast Iron Wheel
Wheel Type Rubber/Metal
Maximum Load 350 lbs (159 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2478506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1385 lbs (628 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Rubber/Metal
Maximum Load 540 lbs (245 kg)
Wheel Diameter 6 inch (152 mm)
View Details
Polyurethane on Aluminum Wheel - W-4-PAL-6600 - Caster Warehouse Inc.
Specs
Wheel Type Poly/Metal
Maximum Load 800 lbs (363 kg)
Wheel Diameter 4 inch (102 mm)
View Details