Caster Warehouse Inc. Polyurethane on Aluminum Wheel W-4-PAL-6600

Description
Precision molded high quality polyurethane chemically bonded to aluminum
Description
Precision molded high quality polyurethane chemically bonded to aluminum

Suppliers

Company
Product
Description
Supplier Links
Polyurethane on Aluminum Wheel - W-4-PAL-6600 - Caster Warehouse Inc.
Lilburn, GA, USA
Polyurethane on Aluminum Wheel
W-4-PAL-6600
Polyurethane on Aluminum Wheel W-4-PAL-6600
Precision molded high quality polyurethane chemically bonded to aluminum

Precision molded high quality polyurethane chemically bonded to aluminum

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-4-PAL-6600
Product Name Polyurethane on Aluminum Wheel
Wheel Type Poly/Metal
Maximum Load 800 lbs (363 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4208905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Hardened (R60-62) 52100 Steel #1 Precision Guide Wheel - A 7Q16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
Polyurethane Empire Wheels on Polypropylene(Green) - IX Series - Albion Casters and Wheels
Specs
Wheel Type Poly/Plastic
Maximum Load 500 to 900 lbs (227 to 408 kg)
Wheel Diameter 4 to 8 inch (102 to 203 mm)
View Details
Standard Crane Wheel - WCL-211 - Irwin Car and Equipment
Irwin Car and Equipment
Specs
Wheel Type Flanged
Wheel Diameter 21 inch (533 mm)
Wheel Width 3 inch (76.2 mm)
View Details