Caster Warehouse Inc. Polyurethane on Polyolefin Wheel W-4-PPPR-3600

Description
High quality polyurethane mechanically locked to a durable polyolefin core
Description
High quality polyurethane mechanically locked to a durable polyolefin core

Suppliers

Company
Product
Description
Supplier Links
Polyurethane on Polyolefin Wheel - W-4-PPPR-3600 - Caster Warehouse Inc.
Lilburn, GA, USA
Polyurethane on Polyolefin Wheel
W-4-PPPR-3600
Polyurethane on Polyolefin Wheel W-4-PPPR-3600
High quality polyurethane mechanically locked to a durable polyolefin core

High quality polyurethane mechanically locked to a durable polyolefin core

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-4-PPPR-3600
Product Name Polyurethane on Polyolefin Wheel
Wheel Type Poly/Plastic; Half Round Tread
Maximum Load 220 lbs (99.77 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Guide Wheels - W-series - SWSC0X -  - FHD Bearings Co., Ltd.
Specs
Wheel Type Stainless
Maximum Load 259 lbs (117 kg)
View Details
Trolley Wheels - 5096652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Maxim® Noise Reduction Nylon Wheels - NR Series - Albion Casters and Wheels
Specs
Wheel Type Plastic
Maximum Load 700 to 1500 lbs (317 to 680 kg)
Wheel Diameter 3.25 to 10 inch (82.55 to 254 mm)
View Details