Caster Warehouse Inc. Polyurethane on Polyolefin Wheel W-4-PPPL-3600

Description
High quality polyurethane mechanically locked to a durable polyolefin core
Description
High quality polyurethane mechanically locked to a durable polyolefin core

Suppliers

Company
Product
Description
Supplier Links
Polyurethane on Polyolefin Wheel - W-4-PPPL-3600 - Caster Warehouse Inc.
Lilburn, GA, USA
Polyurethane on Polyolefin Wheel
W-4-PPPL-3600
Polyurethane on Polyolefin Wheel W-4-PPPL-3600
High quality polyurethane mechanically locked to a durable polyolefin core

High quality polyurethane mechanically locked to a durable polyolefin core

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-4-PPPL-3600
Product Name Polyurethane on Polyolefin Wheel
Wheel Type Poly/Plastic; Half Round Tread
Maximum Load 220 lbs (99.77 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
Trolley Wheels - 2391419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.26 inch (32 mm)
View Details
Guide Wheels - W-series - W4SS227 -  - FHD Bearings Co., Ltd.
Specs
Wheel Type Stainless
Maximum Load 2877 lbs (1305 kg)
View Details
48mm Rotacaster Multi-Directional Wheels -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 39.69 to 88.2 lbs (18 to 40 kg)
Wheel Diameter 1.89 inch (48 mm)
View Details