High quality polyurethane mechanically locked to a durable polyolefin core
| Caster Warehouse Inc. | |
|---|---|
| Product Category | Wheels |
| Product Number | W-4-PPBG-5200 |
| Product Name | Polyurethane on Polyolefin Wheel |
| Wheel Type | Poly/Plastic; Half Round Tread |
| Maximum Load | 275 lbs (125 kg) |
| Wheel Diameter | 4 inch (102 mm) |
| Wheel Width | 1.25 inch (31.75 mm) |