Caster Warehouse Inc. Polyurethane on Aluminum Wheel W-4-PAL-6600-BB

Description
Precision molded high quality polyurethane chemically bonded to aluminum
Description
Precision molded high quality polyurethane chemically bonded to aluminum

Suppliers

Company
Product
Description
Supplier Links
Polyurethane on Aluminum Wheel - W-4-PAL-6600-BB - Caster Warehouse Inc.
Lilburn, GA, USA
Polyurethane on Aluminum Wheel
W-4-PAL-6600-BB
Polyurethane on Aluminum Wheel W-4-PAL-6600-BB
Precision molded high quality polyurethane chemically bonded to aluminum

Precision molded high quality polyurethane chemically bonded to aluminum

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-4-PAL-6600-BB
Product Name Polyurethane on Aluminum Wheel
Wheel Type Poly/Metal
Maximum Load 800 lbs (363 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 399886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 110 lbs (50 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #4 Precision Guide Wheel - A 7Y16M4 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 899 lbs (408 kg)
Wheel Diameter 2.37 inch (60.3 mm)
View Details
Specs
Wheel Type Rubber/Plastic
Maximum Load 700 lbs (317 kg)
Wheel Diameter 8 inch (203 mm)
View Details
Trionix™ High Impact Polymer Nylon Wheels - NY Series - Albion Casters and Wheels
Specs
Wheel Type Plastic
Maximum Load 1750 to 2500 lbs (794 to 1134 kg)
Wheel Diameter 8 to 10 inch (203 to 254 mm)
View Details