Faultless Caster Dyna-Tred TPR Wheel 90-8x2

Description
Applications: dollies, furniture, carts, and trucks, non-marking ride
Description
Applications: dollies, furniture, carts, and trucks, non-marking ride

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Dyna-Tred TPR Wheel
90-8x2
Dyna-Tred TPR Wheel 90-8x2
Applications: dollies, furniture, carts, and trucks, non-marking ride

Applications: dollies, furniture, carts, and trucks, non-marking ride

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 90-8x2
Product Name Dyna-Tred TPR Wheel
Wheel Type Rubber/Plastic
Maximum Load 700 lbs (317 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2391397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 353 lbs (160 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 0.9843 inch (25 mm)
View Details
Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
Faultless Caster
Specs
Wheel Type Poly/Plastic; Polyurethane Tred on Polypropylene Core
Maximum Load 600 lbs (272 kg)
Wheel Diameter 4 inch (102 mm)
View Details
Ultimate X-tra Soft Rubber Wheels - XS Series - Albion Casters and Wheels
Specs
Wheel Type Solid Rubber
Maximum Load 200 to 850 lbs (90.7 to 385 kg)
Wheel Diameter 3 to 10 inch (76.2 to 254 mm)
View Details