Caster Warehouse Inc. Hard Rubber Wheel W-4-HR-5500

Description
Higher load capacity than soft rubber, easy rolling, minimal effort to move
Description
Higher load capacity than soft rubber, easy rolling, minimal effort to move

Suppliers

Company
Product
Description
Supplier Links
Hard Rubber Wheel - W-4-HR-5500 - Caster Warehouse Inc.
Lilburn, GA, USA
Hard Rubber Wheel
W-4-HR-5500
Hard Rubber Wheel W-4-HR-5500
Higher load capacity than soft rubber, easy rolling, minimal effort to move

Higher load capacity than soft rubber, easy rolling, minimal effort to move

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-4-HR-5500
Product Name Hard Rubber Wheel
Wheel Type Solid Rubber
Maximum Load 400 lbs (181 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2479414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
1.8
Specs
Wheel Type V-grooved
Maximum Load 736 lbs (334 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
125mm Rotacaster Multi-Directional Wheels -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 254 to 485 lbs (115 to 220 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Pneumatic Wheel - P-W12-CH-B-FRB3/4 - Caster Warehouse Inc.
Specs
Wheel Type Pneumatic
Maximum Load 450 lbs (204 kg)
Wheel Diameter 13.15 inch (334 mm)
View Details