High quality Thermo Plastic Rubber mechanically locked to polyolefin core
| Caster Warehouse Inc. | |
|---|---|
| Product Category | Wheels |
| Product Number | W-3-TRP-3000 |
| Product Name | Thermo Plastic Rubber |
| Wheel Type | Rubber/Plastic |
| Maximum Load | 110 lbs (49.89 kg) |
| Wheel Diameter | 3 inch (76.2 mm) |
| Wheel Width | 0.8750 inch (22.22 mm) |