Caster Warehouse Inc. Thermo Plastic Rubber W-3-TRB-5200

Description
High quality Thermo Plastic Rubber mechanically locked to polyolefin core
Description
High quality Thermo Plastic Rubber mechanically locked to polyolefin core

Suppliers

Company
Product
Description
Supplier Links
Thermo Plastic Rubber - W-3-TRB-5200 - Caster Warehouse Inc.
Lilburn, GA, USA
Thermo Plastic Rubber
W-3-TRB-5200
Thermo Plastic Rubber W-3-TRB-5200
High quality Thermo Plastic Rubber mechanically locked to polyolefin core

High quality Thermo Plastic Rubber mechanically locked to polyolefin core

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-3-TRB-5200
Product Name Thermo Plastic Rubber
Wheel Type Rubber/Plastic
Maximum Load 210 lbs (95.24 kg)
Wheel Diameter 3 inch (76.2 mm)
Wheel Width 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Guide Wheels - G-Groove Bearings - SZG3-12ZZ -  - FHD Bearings Co., Ltd.
Specs
Wheel Type Stainless
Maximum Load 122 lbs (55.26 kg)
Weight 0.00 lbs (0.0013 kg)
View Details
Trolley Wheels - 399953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 0.2205 lbs (0.1000 kg)
Wheel Diameter 3.74 inch (95 mm)
View Details
Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Cast Iron V-Groove Wheels - VG/VL Series - Albion Casters and Wheels
Specs
Wheel Type Metal
Maximum Load 800 to 4000 lbs (363 to 1814 kg)
Wheel Diameter 4 to 10 inch (102 to 254 mm)
View Details