Caster Warehouse Inc. Soft Rubber Wheel W-3-SR-5200

Description
Precision molded high quality soft rubber molded to hard rubber core
Description
Precision molded high quality soft rubber molded to hard rubber core

Suppliers

Company
Product
Description
Supplier Links
Soft Rubber Wheel - W-3-SR-5200 - Caster Warehouse Inc.
Lilburn, GA, USA
Soft Rubber Wheel
W-3-SR-5200
Soft Rubber Wheel W-3-SR-5200
Precision molded high quality soft rubber molded to hard rubber core

Precision molded high quality soft rubber molded to hard rubber core

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-3-SR-5200
Product Name Soft Rubber Wheel
Wheel Type Solid Rubber
Maximum Load 150 lbs (68.03 kg)
Wheel Diameter 3 inch (76.2 mm)
Wheel Width 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 400116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 110 lbs (50 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
P -  - J. W. Winco, Inc.
J. W. Winco, Inc.
View Details
16
Specs
Wheel Type Pneumatic
Maximum Load 331 lbs (150 kg)
Wheel Diameter 15.94 inch (405 mm)
View Details