Precision molded high quality gray rubber chemically bonded to aluminum
| Caster Warehouse Inc. | |
|---|---|
| Product Category | Wheels |
| Product Number | W-3.5-RAL-5200 |
| Product Name | Rubber on Aluminum Wheel |
| Wheel Type | Rubber/Metal |
| Maximum Load | 250 lbs (113 kg) |
| Wheel Diameter | 3 inch (76.2 mm) |
| Wheel Width | 1.25 inch (31.75 mm) |