High quality polyurethane mechanically locked to a durable polyolefin core
| Caster Warehouse Inc. | |
|---|---|
| Product Category | Wheels |
| Product Number | W-2-PPPR-4000 |
| Product Name | Polyurethane on Polyolefin Wheel |
| Wheel Type | Poly/Plastic; Half Round Tread |
| Maximum Load | 110 lbs (49.89 kg) |
| Wheel Diameter | 2 inch (50.8 mm) |
| Wheel Width | 0.9375 inch (23.81 mm) |