Caster Warehouse Inc. Polyurethane on Polyolefin Wheel W-2-PPPK-4000

Description
High quality polyurethane mechanically locked to a durable polyolefin core
Description
High quality polyurethane mechanically locked to a durable polyolefin core

Suppliers

Company
Product
Description
Supplier Links
Polyurethane on Polyolefin Wheel - W-2-PPPK-4000 - Caster Warehouse Inc.
Lilburn, GA, USA
Polyurethane on Polyolefin Wheel
W-2-PPPK-4000
Polyurethane on Polyolefin Wheel W-2-PPPK-4000
High quality polyurethane mechanically locked to a durable polyolefin core

High quality polyurethane mechanically locked to a durable polyolefin core

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-2-PPPK-4000
Product Name Polyurethane on Polyolefin Wheel
Wheel Type Poly/Plastic; Half Round Tread
Maximum Load 110 lbs (49.89 kg)
Wheel Diameter 2 inch (50.8 mm)
Wheel Width 0.9375 inch (23.81 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3995210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 441 lbs (200 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #2 Precision Guide Wheel - A 7Y16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Rubber/Plastic; Flat Grey Tread
Specialty Applications Medical
Maximum Load 60 lbs (27.21 kg)
View Details
Rubber on Cast Iron Wheel - W-10-RCI-9500 - Caster Warehouse Inc.
Specs
Wheel Type Rubber/Metal
Maximum Load 1000 lbs (454 kg)
Wheel Diameter 10 inch (254 mm)
View Details