Caster Warehouse Inc. Rubber on Cast Iron Wheel W-10-RCI-9500

Description
High quality cushion rubber, chemically bonded to a paint cast iron core
Description
High quality cushion rubber, chemically bonded to a paint cast iron core

Suppliers

Company
Product
Description
Supplier Links
Rubber on Cast Iron Wheel - W-10-RCI-9500 - Caster Warehouse Inc.
Lilburn, GA, USA
Rubber on Cast Iron Wheel
W-10-RCI-9500
Rubber on Cast Iron Wheel W-10-RCI-9500
High quality cushion rubber, chemically bonded to a paint cast iron core

High quality cushion rubber, chemically bonded to a paint cast iron core

Supplier's Site
Rubber on Cast Iron Wheel - W-10-RCI-9500 - Caster Warehouse Inc.
Lilburn, GA, USA
Rubber on Cast Iron Wheel
W-10-RCI-9500
Rubber on Cast Iron Wheel W-10-RCI-9500
High quality cushion rubber, chemically bonded to a paint cast iron core

High quality cushion rubber, chemically bonded to a paint cast iron core

Supplier's Site
Rubber on Cast Iron Wheel - W-10-RCI-9500 - Caster Warehouse Inc.
Lilburn, GA, USA
Rubber on Cast Iron Wheel
W-10-RCI-9500
Rubber on Cast Iron Wheel W-10-RCI-9500
High quality cushion rubber, chemically bonded to a paint cast iron core

High quality cushion rubber, chemically bonded to a paint cast iron core

Supplier's Site

Technical Specifications

  Caster Warehouse Inc. Caster Warehouse Inc. Caster Warehouse Inc.
Product Category Wheels Wheels Wheels
Product Number W-10-RCI-9500 W-10-RCI-9500 W-10-RCI-9500
Product Name Rubber on Cast Iron Wheel Rubber on Cast Iron Wheel Rubber on Cast Iron Wheel
Wheel Type Rubber/Metal Rubber/Metal Rubber/Metal
Maximum Load 1000 lbs (454 kg) 1000 lbs (454 kg) 1000 lbs (454 kg)
Wheel Diameter 10 inch (254 mm) 10 inch (254 mm) 10 inch (254 mm)
Wheel Width 3 inch (76.2 mm) 3 inch (76.2 mm) 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.8
Specs
Wheel Type V-grooved
Maximum Load 1300 lbs (590 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Trolley Wheels - 2391417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 26.46 lbs (12 kg)
Wheel Diameter 1.18 inch (30 mm)
Wheel Width 0.5512 inch (14 mm)
View Details
Wheel Block System - RS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 7700 to 39600 lbs (3492 to 17959 kg)
Wheel Diameter 4.9 to 15.7 inch (124 to 399 mm)
View Details
7
Specs
Wheel Type Rubber/Plastic
Maximum Load 165 lbs (75 kg)
Wheel Diameter 7.01 inch (178 mm)
View Details