Caster Warehouse Inc. Hard Rubber Wheel W-2-HR-3000

Description
Higher load capacity than soft rubber, easy rolling, minimal effort to move
Description
Higher load capacity than soft rubber, easy rolling, minimal effort to move

Suppliers

Company
Product
Description
Supplier Links
Hard Rubber Wheel - W-2-HR-3000 - Caster Warehouse Inc.
Lilburn, GA, USA
Hard Rubber Wheel
W-2-HR-3000
Hard Rubber Wheel W-2-HR-3000
Higher load capacity than soft rubber, easy rolling, minimal effort to move

Higher load capacity than soft rubber, easy rolling, minimal effort to move

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-2-HR-3000
Product Name Hard Rubber Wheel
Wheel Type Solid Rubber
Maximum Load 100 lbs (45.35 kg)
Wheel Diameter 2 inch (50.8 mm)
Wheel Width 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3995175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Rubber/Plastic; Flat Grey Tread
Specialty Applications Medical
Maximum Load 500 lbs (227 kg)
View Details
Centipede Wheel - P-W10-CH-CKG-5/8 - Caster Warehouse Inc.
Specs
Wheel Type Poly/Plastic
Maximum Load 250 lbs (113 kg)
Wheel Diameter 10 inch (254 mm)
View Details