Caster Warehouse Inc. Polyurethane on Cast Iron Wheel W-12-PCI-9500

Description
High quality polyurethane chemically bonded to painted cast iron core
Description
High quality polyurethane chemically bonded to painted cast iron core

Suppliers

Company
Product
Description
Supplier Links
Polyurethane on Cast Iron Wheel - W-12-PCI-9500 - Caster Warehouse Inc.
Lilburn, GA, USA
Polyurethane on Cast Iron Wheel
W-12-PCI-9500
Polyurethane on Cast Iron Wheel W-12-PCI-9500
High quality polyurethane chemically bonded to painted cast iron core

High quality polyurethane chemically bonded to painted cast iron core

Supplier's Site
Polyurethane on Cast Iron Wheel - W-12-PCI-9500 - Caster Warehouse Inc.
Lilburn, GA, USA
Polyurethane on Cast Iron Wheel
W-12-PCI-9500
Polyurethane on Cast Iron Wheel W-12-PCI-9500
High quality polyurethane chemically bonded to painted cast iron core

High quality polyurethane chemically bonded to painted cast iron core

Supplier's Site
Polyurethane on Cast Iron Wheel - W-12-PCI-9500 - Caster Warehouse Inc.
Lilburn, GA, USA
Polyurethane on Cast Iron Wheel
W-12-PCI-9500
Polyurethane on Cast Iron Wheel W-12-PCI-9500
High quality polyurethane chemically bonded to painted cast iron core

High quality polyurethane chemically bonded to painted cast iron core

Supplier's Site

Technical Specifications

  Caster Warehouse Inc. Caster Warehouse Inc. Caster Warehouse Inc.
Product Category Wheels Wheels Wheels
Product Number W-12-PCI-9500 W-12-PCI-9500 W-12-PCI-9500
Product Name Polyurethane on Cast Iron Wheel Polyurethane on Cast Iron Wheel Polyurethane on Cast Iron Wheel
Wheel Type Poly/Metal Poly/Metal Poly/Metal
Maximum Load 3500 lbs (1587 kg) 3500 lbs (1587 kg) 3500 lbs (1587 kg)
Wheel Diameter 12 inch (305 mm) 12 inch (305 mm) 12 inch (305 mm)
Wheel Width 3 inch (76.2 mm) 3 inch (76.2 mm) 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 400182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 2646 lbs (1200 kg)
Wheel Diameter 9.84 inch (250 mm)
View Details
Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M0 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 27.65 lbs (12.54 kg)
Wheel Diameter 0.5839 inch (14.83 mm)
View Details
Specs
Wheel Type Rubber/Plastic; Flat Grey Tread
Specialty Applications Medical
Maximum Load 225 lbs (102 kg)
View Details
Pneumatic Wheel - P-W9-CHLH-B-FRB-3/4 - Caster Warehouse Inc.
Specs
Wheel Type Pneumatic
Maximum Load 300 lbs (136 kg)
Wheel Diameter 8.85 inch (225 mm)
View Details