Caster Warehouse Inc. Polyurethane on Cast Iron Wheel W-12-PCI-9400

Description
High quality polyurethane chemically bonded to painted cast iron core
Description
High quality polyurethane chemically bonded to painted cast iron core

Suppliers

Company
Product
Description
Supplier Links
Polyurethane on Cast Iron Wheel - W-12-PCI-9400 - Caster Warehouse Inc.
Lilburn, GA, USA
Polyurethane on Cast Iron Wheel
W-12-PCI-9400
Polyurethane on Cast Iron Wheel W-12-PCI-9400
High quality polyurethane chemically bonded to painted cast iron core

High quality polyurethane chemically bonded to painted cast iron core

Supplier's Site
Polyurethane on Cast Iron Wheel - W-12-PCI-9400 - Caster Warehouse Inc.
Lilburn, GA, USA
Polyurethane on Cast Iron Wheel
W-12-PCI-9400
Polyurethane on Cast Iron Wheel W-12-PCI-9400
High quality polyurethane chemically bonded to painted cast iron core

High quality polyurethane chemically bonded to painted cast iron core

Supplier's Site
Polyurethane on Cast Iron Wheel - W-12-PCI-9400 - Caster Warehouse Inc.
Lilburn, GA, USA
Polyurethane on Cast Iron Wheel
W-12-PCI-9400
Polyurethane on Cast Iron Wheel W-12-PCI-9400
High quality polyurethane chemically bonded to painted cast iron core

High quality polyurethane chemically bonded to painted cast iron core

Supplier's Site

Technical Specifications

  Caster Warehouse Inc. Caster Warehouse Inc. Caster Warehouse Inc.
Product Category Wheels Wheels Wheels
Product Number W-12-PCI-9400 W-12-PCI-9400 W-12-PCI-9400
Product Name Polyurethane on Cast Iron Wheel Polyurethane on Cast Iron Wheel Polyurethane on Cast Iron Wheel
Wheel Type Poly/Metal Poly/Metal Poly/Metal
Maximum Load 2200 lbs (998 kg) 2200 lbs (998 kg) 2200 lbs (998 kg)
Wheel Diameter 12 inch (305 mm) 12 inch (305 mm) 12 inch (305 mm)
Wheel Width 2.5 inch (63.5 mm) 2.5 inch (63.5 mm) 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 52100 Steel #3 Precision Guide Wheel - A 7Q16M3 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 382 lbs (173 kg)
Wheel Diameter 1.78 inch (45.3 mm)
View Details
Trolley Wheels - 858887 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pneumatic; Rubber/Plastic; Rubber
Maximum Load 673 lbs (305 kg)
Wheel Diameter 15.75 inch (400 mm)
View Details
Conveyor Module Roller Wheels - Omniwheels Units - Omnitrack Corp.
Specs
Wheel Type Poly/Metal
Maximum Load 55 lbs (24.94 kg)
Wheel Diameter 1.89 to 3.15 inch (48.03 to 80.01 mm)
View Details
Forged Steel Wheels - FS Wheels - RWM Casters Company
Specs
Wheel Type Metal
Maximum Load 1400 to 20000 lbs (635 to 9070 kg)
Wheel Diameter 4 to 10 inch (102 to 254 mm)
View Details