Caster Warehouse Inc. Pneumatic Wheel P-W9-CH-B-1/2

Description
For use in non-motorized applications only, high quality rubber
Description
For use in non-motorized applications only, high quality rubber

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Wheel - P-W9-CH-B-1/2 - Caster Warehouse Inc.
Lilburn, GA, USA
Pneumatic Wheel
P-W9-CH-B-1/2
Pneumatic Wheel P-W9-CH-B-1/2
For use in non-motorized applications only, high quality rubber

For use in non-motorized applications only, high quality rubber

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number P-W9-CH-B-1/2
Product Name Pneumatic Wheel
Wheel Type Pneumatic
Maximum Load 300 lbs (136 kg)
Wheel Diameter 9 inch (229 mm)
Wheel Width 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Trolley Wheels - 3337901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Polyurethane on Cast Iron Wheel - W-10-PCI-9400-C - Caster Warehouse Inc.
Specs
Wheel Type Poly/Metal
Maximum Load 2100 lbs (952 kg)
Wheel Diameter 10 inch (254 mm)
View Details
Holonomic Robotic Wheels: 125mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details