Caster Warehouse Inc. Polyurethane on Cast Iron Wheel W-10-PCI-9400-C

Description
High quality polyurethane chemically bonded to painted cast iron core
Description
High quality polyurethane chemically bonded to painted cast iron core

Suppliers

Company
Product
Description
Supplier Links
Polyurethane on Cast Iron Wheel - W-10-PCI-9400-C - Caster Warehouse Inc.
Lilburn, GA, USA
Polyurethane on Cast Iron Wheel
W-10-PCI-9400-C
Polyurethane on Cast Iron Wheel W-10-PCI-9400-C
High quality polyurethane chemically bonded to painted cast iron core

High quality polyurethane chemically bonded to painted cast iron core

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-10-PCI-9400-C
Product Name Polyurethane on Cast Iron Wheel
Wheel Type Poly/Metal
Maximum Load 2100 lbs (952 kg)
Wheel Diameter 10 inch (254 mm)
Wheel Width 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.8
Specs
Wheel Type V-grooved
Maximum Load 736 lbs (334 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Trolley Wheels - 3995169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 882 lbs (400 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Solid Rubber Wheels - 3RST056 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Plastic
Maximum Load 176 lbs (80 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Metal
Maximum Load 1000 lbs (454 kg)
Wheel Diameter 5 inch (127 mm)
View Details