Caster Warehouse Inc. Centipede Wheel P-W10-CH-CG-3/4

Description
Provides lightweight, cushioned ride w/o worry, maintenance, or flat tire
Description
Provides lightweight, cushioned ride w/o worry, maintenance, or flat tire

Suppliers

Company
Product
Description
Supplier Links
Centipede Wheel - P-W10-CH-CG-3/4 - Caster Warehouse Inc.
Lilburn, GA, USA
Centipede Wheel
P-W10-CH-CG-3/4
Centipede Wheel P-W10-CH-CG-3/4
Provides lightweight, cushioned ride w/o worry, maintenance, or flat tire

Provides lightweight, cushioned ride w/o worry, maintenance, or flat tire

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number P-W10-CH-CG-3/4
Product Name Centipede Wheel
Wheel Type Poly/Plastic
Maximum Load 250 lbs (113 kg)
Wheel Diameter 10 inch (254 mm)
Wheel Width 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
Trolley Wheels - 6949055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 507 lbs (230 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Wheel Sets - DWS / RAE / RNE Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 61600 to 132000 lbs (27937 to 59864 kg)
Wheel Diameter 15.7 to 24.8 inch (399 to 630 mm)
View Details
Solid Rubber Tyre Wheel with Welded Steel Centre - BWG280 25.4/66 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Metal
Maximum Load 551 lbs (250 kg)
Wheel Diameter 11.02 inch (280 mm)
View Details