FEATURES: Raised tooling plate for machining-center pallets. Allows tool access to low workpieces that would normally be below minimum spindle height on horizontal machining centers. Top and bottom surfaces are finish ground to tight tolerances, with all multipurpose holes spaced within .0008" of true position.
SIZES: Available for Standard (1/2") and Heavy (5/8") modular systems, in a three standard pallet sizes — see Dimensions page for part numbers.
| 500mm (Standard, Heavy) | |
| 630mm (Standard, Heavy) | |
| 800mm (Standard, Heavy) |
MOUNTING: JIS mounting only (locating from two reference edges). Mounting holes fit almost any USA or metric slot spacing.
MATERIAL: Body > Gray cast iron, ASTM class 45. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs > Plastic.
| Carr Lane Manufacturing Co. | |
|---|---|
| Product Category | Tooling Plates and Columns |
| Product Number | CL-MF50-0834 |
| Product Name | Heavy Platform Tooling Plate |
| Plate / Block Type | Platform Tooling Plate |
| Material | Cast Iron |
| Width / Diameter | 29.12 inch (740 mm) |
| Length | 29.12 inch (740 mm) |