Carr Lane Manufacturing Co. Standard Square Pallet Tooling Plate CL-MF40-0803

Description
FEATURES: Ideal tooling plate for machining-center pallets. Finish ground to tight tolerances, with all multipurpose holes spaced within .0008" of true position (.0004" for Mini). SIZES: Available for Mini (5/16"), Standard (1/2"), and Heavy (5/8") modular systems, in a full range of standard pallet sizes. The 300mm size also fits 320mm pallets with the edge pads furnished — see Dimensions page for part numbers. 300mm (Mini) 400mm (Mini, Standard) 500mm (Mini, Standard, Heavy) 630mm (Standard, Heavy) 800mm (Standard, Heavy) MOUNTING: Dual mounting capability allows both JIS mounting (locating from two reference edges) and DIN mounting (locating from center and radial holes). Mounting holes fit almost any USA or metric slot spacing. MATERIAL: Body > Gray cast iron, ASTM class 40. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs > Plastic.
Description
FEATURES: Ideal tooling plate for machining-center pallets. Finish ground to tight tolerances, with all multipurpose holes spaced within .0008" of true position (.0004" for Mini). SIZES: Available for Mini (5/16"), Standard (1/2"), and Heavy (5/8") modular systems, in a full range of standard pallet sizes. The 300mm size also fits 320mm pallets with the edge pads furnished — see Dimensions page for part numbers. 300mm (Mini) 400mm (Mini, Standard) 500mm (Mini, Standard, Heavy) 630mm (Standard, Heavy) 800mm (Standard, Heavy) MOUNTING: Dual mounting capability allows both JIS mounting (locating from two reference edges) and DIN mounting (locating from center and radial holes). Mounting holes fit almost any USA or metric slot spacing. MATERIAL: Body > Gray cast iron, ASTM class 40. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs > Plastic.

Suppliers

Company
Product
Description
Supplier Links
Standard Square Pallet Tooling Plate - CL-MF40-0803 - Carr Lane Manufacturing Co.
St. Louis, MO, USA
Standard Square Pallet Tooling Plate
CL-MF40-0803
Standard Square Pallet Tooling Plate CL-MF40-0803
FEATURES: Ideal tooling plate for machining-center pallets. Finish ground to tight tolerances, with all multipurpose holes spaced within .0008" of true position (.0004" for Mini). SIZES: Available for Mini (5/16"), Standard (1/2"), and Heavy (5/8") modular systems, in a full range of standard pallet sizes. The 300mm size also fits 320mm pallets with the edge pads furnished — see Dimensions page for part numbers. 300mm (Mini) 400mm (Mini, Standard) 500mm (Mini, Standard, Heavy) 630mm (Standard, Heavy) 800mm (Standard, Heavy) MOUNTING: Dual mounting capability allows both JIS mounting (locating from two reference edges) and DIN mounting (locating from center and radial holes). Mounting holes fit almost any USA or metric slot spacing. MATERIAL: Body > Gray cast iron, ASTM class 40. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs > Plastic.

FEATURES: Ideal tooling plate for machining-center pallets. Finish ground to tight tolerances, with all multipurpose holes spaced within .0008" of true position (.0004" for Mini).
SIZES: Available for Mini (5/16"), Standard (1/2"), and Heavy (5/8") modular systems, in a full range of standard pallet sizes. The 300mm size also fits 320mm pallets with the edge pads furnished — see Dimensions page for part numbers.

300mm (Mini)
400mm (Mini, Standard)
500mm (Mini, Standard, Heavy)
630mm (Standard, Heavy)
800mm (Standard, Heavy)

MOUNTING: Dual mounting capability allows both JIS mounting (locating from two reference edges) and DIN mounting (locating from center and radial holes). Mounting holes fit almost any USA or metric slot spacing.
MATERIAL: Body > Gray cast iron, ASTM class 40. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs > Plastic.

Supplier's Site

Technical Specifications

  Carr Lane Manufacturing Co.
Product Category Tooling Plates and Columns
Product Number CL-MF40-0803
Product Name Standard Square Pallet Tooling Plate
Plate / Block Type Clamping Pallet
Material Cast Iron
Width / Diameter 24.25 inch (616 mm)
Length 24.25 inch (616 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Quick-Loc™ 96mm Rotary Receivers - QL2-400107 - Jergens, Inc.
Specs
Material Steel; Thru-Hardened Alloy Steel, Ion Nitride
Weight 23.81 lbs (10.8 kg)
Orientation Multi-axis
View Details
ASTM D790 Flexural Test Mold -  - APSX, LLC
Specs
Plate / Block Type Platen / Mold Plate
Material Aluminum
Width / Diameter 4.8 inch (122 mm)
View Details
FLEX ZERO BASE - CP180-1515-35 - Imao-Fixtureworks
Specs
Plate / Block Type Tooling / Fixture Plate
Material Steel
Width / Diameter 5.91 inch (150 mm)
View Details
Blank Quick-Change Pallet Tooling Plate - CL-BF00-0892 - Carr Lane Manufacturing Co.
Specs
Plate / Block Type Clamping Pallet
Material Cast Iron
Width / Diameter 19.69 inch (500 mm)
View Details