Jergens, Inc. Ball Lock® Round Fixture Plates 28710

Description
We are able to quote you on your special Round Fixture Plate requirement with or without the Ball Lock® Mounting System. Please contact our Workholding Solutions Group at (877) 426-2504 or workholding@jergensi nc.com. Features, Benefits, & Product Specifications: Materials: Cast Aluminum and FreMax™ 15 Steel or Equivalent Thickness: ±0.005" (±0.13mm) Parallel within 0.001" (0.025mm)
Request a Quote
Description
We are able to quote you on your special Round Fixture Plate requirement with or without the Ball Lock® Mounting System. Please contact our Workholding Solutions Group at (877) 426-2504 or workholding@jergensi nc.com. Features, Benefits, & Product Specifications: Materials: Cast Aluminum and FreMax™ 15 Steel or Equivalent Thickness: ±0.005" (±0.13mm) Parallel within 0.001" (0.025mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Lock® Round Fixture Plates - 28710 - Jergens, Inc.
Cleveland, OH, United States
Ball Lock® Round Fixture Plates
28710
Ball Lock® Round Fixture Plates 28710
We are able to quote you on your special Round Fixture Plate requirement with or without the Ball Lock® Mounting System. Please contact our Workholding Solutions Group at (877) 426-2504 or workholding@jergensi nc.com. Features, Benefits, & Product Specifications: Materials: Cast Aluminum and FreMax™ 15 Steel or Equivalent Thickness: ±0.005" (±0.13mm) Parallel within 0.001" (0.025mm)

We are able to quote you on your special Round Fixture Plate requirement with or without the Ball Lock® Mounting System. Please contact our Workholding Solutions Group at (877) 426-2504 or workholding@jergensinc.com.
Features, Benefits, & Product Specifications:

  • Materials: Cast Aluminum and FreMax™ 15 Steel or Equivalent
  • Thickness: ±0.005" (±0.13mm)
  • Parallel within 0.001" (0.025mm)
Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Tooling Plates and Columns
Product Number 28710
Product Name Ball Lock® Round Fixture Plates
Plate / Block Type Tooling / Fixture Plate
Unlock Full Specs
to access all available technical data

Similar Products

ZPS Machinable Blanks - 300005 - Jergens, Inc.
Specs
Material Aluminum; Steel; Steel
Weight 9.04 lbs (4.1 kg)
View Details
5-Axis Subplates - 5SP800 - Jergens, Inc.
Specs
Plate / Block Type Base Plate
Material Steel; 1018 Carbon Steel
Weight 296 lbs (134 kg)
View Details
Ball Lock® Multi-Purpose Subplates - 59112 - Jergens, Inc.
Specs
Plate / Block Type Base Plate
Material Steel; Fremax™ 15 Steel or Equivalent
Width / Diameter 39.37 inch (1000 mm)
View Details
Quick Locating System (QLS) Vise Adapter Plates - 5VA13075 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Aluminum
Weight 1.54 lbs (0.7000 kg)
View Details