Carr Lane Manufacturing Co. Blank Quick-Change Pallet Tooling Plate CL-BF00-0892

Description
FEATURES: Precision lightweight tooling plates that mount on a modular tooling block. Finish ground to tight tolerances. Plates are available either with multipurpose holes to build modular fixtures, or as blanks to build permanent fixtures. Multipurpose holes are spaced within .0004" of true position. SIZES (MODULAR): Available for Mini (5/16") modular systems only, in two plate sizes — see Dimensions page for part numbers. 9.75" x 13.75"(Mini) 11.75" x 17.75"(Mini) SIZES (BLANK): Available in seven plate sizes: 5.5" x 7.5" 5.5" x 9.5" 7.5" x 9.5" 7.5" x 11.5" 7.5" x 13.5" 9.5" x 13.5" 9.5" x 17.5" MOUNTING: Locate on a modular tooling plate or block with Fixture Locating Pins (order separately, 1 round pin and 1 diamond pin). Fasten with Socket-Head Cap Screws (order separately, 4 or 6 required). MATERIAL (MODULAR): Body > Gray cast iron, ASTM class 40. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs > Plastic. MATERIAL (BLANK): 1045 steel.
Description
FEATURES: Precision lightweight tooling plates that mount on a modular tooling block. Finish ground to tight tolerances. Plates are available either with multipurpose holes to build modular fixtures, or as blanks to build permanent fixtures. Multipurpose holes are spaced within .0004" of true position. SIZES (MODULAR): Available for Mini (5/16") modular systems only, in two plate sizes — see Dimensions page for part numbers. 9.75" x 13.75"(Mini) 11.75" x 17.75"(Mini) SIZES (BLANK): Available in seven plate sizes: 5.5" x 7.5" 5.5" x 9.5" 7.5" x 9.5" 7.5" x 11.5" 7.5" x 13.5" 9.5" x 13.5" 9.5" x 17.5" MOUNTING: Locate on a modular tooling plate or block with Fixture Locating Pins (order separately, 1 round pin and 1 diamond pin). Fasten with Socket-Head Cap Screws (order separately, 4 or 6 required). MATERIAL (MODULAR): Body > Gray cast iron, ASTM class 40. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs > Plastic. MATERIAL (BLANK): 1045 steel.

Suppliers

Company
Product
Description
Supplier Links
Blank Quick-Change Pallet Tooling Plate - CL-BF00-0892 - Carr Lane Manufacturing Co.
St. Louis, MO, USA
Blank Quick-Change Pallet Tooling Plate
CL-BF00-0892
Blank Quick-Change Pallet Tooling Plate CL-BF00-0892
FEATURES: Precision lightweight tooling plates that mount on a modular tooling block. Finish ground to tight tolerances. Plates are available either with multipurpose holes to build modular fixtures, or as blanks to build permanent fixtures. Multipurpose holes are spaced within .0004" of true position. SIZES (MODULAR): Available for Mini (5/16") modular systems only, in two plate sizes — see Dimensions page for part numbers. 9.75" x 13.75"(Mini) 11.75" x 17.75"(Mini) SIZES (BLANK): Available in seven plate sizes: 5.5" x 7.5" 5.5" x 9.5" 7.5" x 9.5" 7.5" x 11.5" 7.5" x 13.5" 9.5" x 13.5" 9.5" x 17.5" MOUNTING: Locate on a modular tooling plate or block with Fixture Locating Pins (order separately, 1 round pin and 1 diamond pin). Fasten with Socket-Head Cap Screws (order separately, 4 or 6 required). MATERIAL (MODULAR): Body > Gray cast iron, ASTM class 40. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs > Plastic. MATERIAL (BLANK): 1045 steel.

FEATURES: Precision lightweight tooling plates that mount on a modular tooling block. Finish ground to tight tolerances. Plates are available either with multipurpose holes to build modular fixtures, or as blanks to build permanent fixtures. Multipurpose holes are spaced within .0004" of true position.
SIZES (MODULAR): Available for Mini (5/16") modular systems only, in two plate sizes — see Dimensions page for part numbers.

9.75" x 13.75"(Mini)
11.75" x 17.75"(Mini)

SIZES (BLANK): Available in seven plate sizes:

5.5" x 7.5"
5.5" x 9.5"
7.5" x 9.5"
7.5" x 11.5"
7.5" x 13.5"
9.5" x 13.5"
9.5" x 17.5"

MOUNTING: Locate on a modular tooling plate or block with Fixture Locating Pins (order separately, 1 round pin and 1 diamond pin). Fasten with Socket-Head Cap Screws (order separately, 4 or 6 required).
MATERIAL (MODULAR): Body > Gray cast iron, ASTM class 40. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs > Plastic.
MATERIAL (BLANK): 1045 steel.

Supplier's Site

Technical Specifications

  Carr Lane Manufacturing Co.
Product Category Tooling Plates and Columns
Product Number CL-BF00-0892
Product Name Blank Quick-Change Pallet Tooling Plate
Plate / Block Type Clamping Pallet
Material Cast Iron
Width / Diameter 19.69 inch (500 mm)
Length 19.69 inch (500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Lock® Round Subplates - 59108 - Jergens, Inc.
Specs
Plate / Block Type Base Plate
Material Aluminum; Cast Aluminum
Weight 21.17 lbs (9.6 kg)
View Details
ASTM D638 Type IV Tensile Test Mold -  - APSX, LLC
Specs
Plate / Block Type Platen / Mold Plate
Material Aluminum
Width / Diameter 4.8 inch (122 mm)
View Details
FLEX ZERO BASE - CP180-2424-35 - Imao-Fixtureworks
Specs
Plate / Block Type Tooling / Fixture Plate
Material Steel
Width / Diameter 9.45 inch (240 mm)
View Details
Heavy Angle Plate (Short) - CL-MF50-0502 - Carr Lane Manufacturing Co.
Specs
Plate / Block Type Angle Plate
Material Cast Iron
Width / Diameter 6.69 inch (170 mm)
View Details