Our Molded PTFE sheets provide a low-friction, non-stick surface suitable for use in high-temperature and high-dielectric applications. This item is available in cut-to-size sheets and can be supplied etched one-side, etched two-side, or with a self-adhesive acrylic backing (pressure sensitive tape).
| Pexco | |
|---|---|
| Product Category | Fabricated Plastic Parts and Semi-Finished Shapes |
| Product Name | Enflon® Molded Sheets |
| Form / Shape | Sheet or Film |
| Chemical System | Fluoropolymer |
| Thickness | 0.1870 to 4 inch (4.75 to 102 mm) |
| Width / O.D. | 48 inch (1219 mm) |